TE Connectivity DC Jack Connectors 146845-1

Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8.8 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 121 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8.8 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 121 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 146845-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
146845-1
DC Jack Connectors 146845-1
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8.8 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 121 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]

Configuration Features


  • Number of Positions : 5
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 8.8
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead

Electrical Characteristics


  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 121

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Buy Now
Connectors Unreviewed - 146845-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
146845-1
Connectors Unreviewed 146845-1
BATT INT,KEYLESS,5P,7.2V

BATT INT,KEYLESS,5P,7.2V

Buy Now
Blade Type Power Connector Assemblies - A128002-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A128002-ND
Blade Type Power Connector Assemblies A128002-ND
"5 Position Receptacle, Female Blade Sockets Connector Solder 0.197"" (5.00mm) Surface Mount"

"5 Position Receptacle, Female Blade Sockets Connector Solder 0.197"" (5.00mm) Surface Mount"

Buy Now Datasheet
Blade Type Power Connectors - 146845-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
146845-1
Blade Type Power Connectors 146845-1
BATT INT KEYLESS 5P 7.2V

BATT INT KEYLESS 5P 7.2V

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 146845-1 146845-1 A128002-ND 146845-1
Product Name DC Jack Connectors Connectors Unreviewed Blade Type Power Connector Assemblies Blade Type Power Connectors
Connector Type Board to Board Connector Receptacle, Female Blade Sockets
Mounting Board Mount Surface Mount Surface Mount
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26667-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A28496-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Receptacles, Female Sockets - A3218-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Headers, Male Pins - A3211-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers