TE Connectivity CompactFlash Connectors 146839-1

Description
Body Features Connector Profile : Low Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Assembly Process Feature : Vacuum Tape Circuit Application : Signal Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Termination Features Termination Method to PCB : Surface Mount
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Assembly Process Feature : Vacuum Tape Circuit Application : Signal Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Termination Features Termination Method to PCB : Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CompactFlash Connectors - 146839-1 - TE Connectivity
Berwyn, PA, United States
CompactFlash Connectors
146839-1
CompactFlash Connectors 146839-1
Body Features Connector Profile : Low Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Assembly Process Feature : Vacuum Tape Circuit Application : Signal Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Termination Features Termination Method to PCB : Surface Mount

Body Features


  • Connector Profile : Low
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 50
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Staggered
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Assembly Process Feature : Vacuum Tape
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tube, Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount
Buy Now
PC Card Sockets - A144190-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A144190-ND
PC Card Sockets A144190-ND
50 Position Card Connector Surface Mount Gold

50 Position Card Connector Surface Mount Gold

Buy Now Datasheet
Memory Card Connector Compact Flash 50 Position; Memory / Card Type Amp - Te Connectivity - 92C1303 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card Connector Compact Flash 50 Position; Memory / Card Type Amp - Te Connectivity
92C1303
Memory Card Connector Compact Flash 50 Position; Memory / Card Type Amp - Te Connectivity 92C1303
MEMORY CARD CONNECTOR COMPACT FLASH 50 POSITION; Memory / Card Type:CompactFlash Card; Insert & Eject Mechanism:Push-Pull; No. of Contacts:50Contacts; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: No

MEMORY CARD CONNECTOR COMPACT FLASH 50 POSITION; Memory / Card Type:CompactFlash Card; Insert & Eject Mechanism:Push-Pull; No. of Contacts:50Contacts; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: No

Supplier's Site
50 Mc Hdr Vert Smtw/brd Loc Amp - Te Connectivity - 41AJ2838 - Newark, An Avnet Company
Chicago, IL, United States
50 Mc Hdr Vert Smtw/brd Loc Amp - Te Connectivity
41AJ2838
50 Mc Hdr Vert Smtw/brd Loc Amp - Te Connectivity 41AJ2838
50 MC HDR VERT SMTW/BRD LOC

50 MC HDR VERT SMTW/BRD LOC

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 146839-1 A144190-ND 92C1303
Product Name CompactFlash Connectors PC Card Sockets Memory Card Connector Compact Flash 50 Position; Memory / Card Type Amp - Te Connectivity
Connector Type Wire to Board Connector Connector
Unlock Full Specs
to access all available technical data