RF/COAXIAL ADAPTER, SMB JACK-SMB JACK; Convert From Coax Type:SMB; Convert From Gender:Jack; Convert To Coax Type:SMB; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 1466294-1 | 11H5659 | 41AJ2833 |
| Product Name | D-Sub Connectors | Rf/coaxial Adapter, Smb Jack-Smb Jack; Convert From Coax Type Microdot - Te Connectivity | 3300010001 Amp - Te Connectivity |
| Connector Type | D-Sub Connector | SMB |