TE Connectivity ™ Connectors,Interconnects 1462052-3

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Coil Type: Non Latching Coil Current: 200mA Coil Voltage: 6VAC Contact Form: Stamped Contact Rating (Current): 7A Switching Voltage: 277VAC, 30VDC - Max Must Operate Voltage: 7.2 VDC Must Release Voltage: 1 VDC
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Coil Type: Non Latching Coil Current: 200mA Coil Voltage: 6VAC Contact Form: Stamped Contact Rating (Current): 7A Switching Voltage: 277VAC, 30VDC - Max Must Operate Voltage: 7.2 VDC Must Release Voltage: 1 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Coil Type: Non Latching Coil Current: 200mA Coil Voltage: 6VAC Contact Form: Stamped Contact Rating (Current): 7A Switching Voltage: 277VAC, 30VDC - Max Must Operate Voltage: 7.2 VDC Must Release Voltage: 1 VDC

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Coil Type: Non Latching
Coil Current: 200mA
Coil Voltage: 6VAC
Contact Form: Stamped
Contact Rating (Current): 7A
Switching Voltage: 277VAC, 30VDC - Max
Must Operate Voltage: 7.2 VDC
Must Release Voltage: 1 VDC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
0.025″ Gold-Plated Square Socket Continuous Jumpers, 2″ Centers - SALE-L2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details