TE Connectivity Electromechanical Relays & Contactors 1462051-4

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight (OZ) : 2.5 Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Special Features : Gull Wing Relay Options : Power Switching, RF Rated Contact Features Contact Material : Nickel Contact Plating Material : Gold Dimensions Product Height : 9.1 MM  [.358 INCH ] Product Length : 14.6 MM  [.574 INCH ] Product Width : 7.2 MM  [.283 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 1028 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 30 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 600 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.07db @ 100MHz, 1.45db @ 900MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Reel, Box & Carton Product Type Features Relay & Contactor Type : RF Relay Signal Characteristics Insertion Loss (HF Parameter) : -.12dB @ 900MHz, -.35dB @ 3GHz, -.03dB @ 100MHz Isolation (HF Parameter) : -45dB @ 3GHz, -80dB @ 100MHz, -72dB @ 900MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight (OZ) : 2.5 Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Special Features : Gull Wing Relay Options : Power Switching, RF Rated Contact Features Contact Material : Nickel Contact Plating Material : Gold Dimensions Product Height : 9.1 MM  [.358 INCH ] Product Length : 14.6 MM  [.574 INCH ] Product Width : 7.2 MM  [.283 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 1028 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 30 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 600 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.07db @ 100MHz, 1.45db @ 900MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Reel, Box & Carton Product Type Features Relay & Contactor Type : RF Relay Signal Characteristics Insertion Loss (HF Parameter) : -.12dB @ 900MHz, -.35dB @ 3GHz, -.03dB @ 100MHz Isolation (HF Parameter) : -45dB @ 3GHz, -80dB @ 100MHz, -72dB @ 900MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1462051-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1462051-4
Electromechanical Relays & Contactors 1462051-4
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight (OZ) : 2.5 Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Special Features : Gull Wing Relay Options : Power Switching, RF Rated Contact Features Contact Material : Nickel Contact Plating Material : Gold Dimensions Product Height : 9.1 MM  [.358 INCH ] Product Length : 14.6 MM  [.574 INCH ] Product Width : 7.2 MM  [.283 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 1028 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 30 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 600 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.07db @ 100MHz, 1.45db @ 900MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Reel, Box & Carton Product Type Features Relay & Contactor Type : RF Relay Signal Characteristics Insertion Loss (HF Parameter) : -.12dB @ 900MHz, -.35dB @ 3GHz, -.03dB @ 100MHz Isolation (HF Parameter) : -45dB @ 3GHz, -80dB @ 100MHz, -72dB @ 900MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight (OZ) : 2.5

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1
  • Contact Special Features : Gull Wing
  • Relay Options : Power Switching, RF Rated

Contact Features


  • Contact Material : Nickel
  • Contact Plating Material : Gold

Dimensions


  • Product Height : 9.1 MM  [.358 INCH ]
  • Product Length : 14.6 MM  [.574 INCH ]
  • Product Width : 7.2 MM  [.283 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .14
  • Coil Resistance (OHM) : 1028
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 2
  • Contact Limiting Breaking Current (AMP) : 2
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : 2
  • Contact Limiting Short-Time Current (AMP) : 2
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Switching Voltage (Max) (VDC) : 220
  • Contact Voltage Rating (VAC) : 30
  • Contact Voltage Rating (VDC) : 30
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 600
  • Insulation Initial Resistance (MEGO) : 1000000
  • Voltage Standing Wave Ration (HF Parameter) : 1.07db @ 100MHz, 1.45db @ 900MHz

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : ≤.15
  • Contact Current Class (AMP) : ≤2
  • Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]
  • Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ]
  • Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]

Packaging Features


  • Packaging Method : Reel, Box & Carton

Product Type Features


  • Relay & Contactor Type : RF Relay

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.12dB @ 900MHz, -.35dB @ 3GHz, -.03dB @ 100MHz
  • Isolation (HF Parameter) : -45dB @ 3GHz, -80dB @ 100MHz, -72dB @ 900MHz

Termination Features


  • Coil Termination & Connection Type : PCB SMT
  • Main Termination & Connection Type : PCB SMT

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Relays - 1462051-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
50OHM140MW12V MONO

50OHM140MW12V MONO

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
General Purpose Relay, Hf3 Series, High Frequency, Non Latching, Spdt, 12 Vdc, 2 A Rohs Compliant Axicom Te Connectivity - 97K1351 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Hf3 Series, High Frequency, Non Latching, Spdt, 12 Vdc, 2 A Rohs Compliant Axicom Te Connectivity
97K1351
General Purpose Relay, Hf3 Series, High Frequency, Non Latching, Spdt, 12 Vdc, 2 A Rohs Compliant Axicom Te Connectivity 97K1351
General Purpose Relay, HF3 Series, High Frequency, Non Latching, SPDT, 12 VDC, 2 A RoHS Compliant: Yes

General Purpose Relay, HF3 Series, High Frequency, Non Latching, SPDT, 12 VDC, 2 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1462051-4 1462051-4 97K1351
Product Name Electromechanical Relays & Contactors Relays General Purpose Relay, Hf3 Series, High Frequency, Non Latching, Spdt, 12 Vdc, 2 A Rohs Compliant Axicom Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 250 volts
DC Voltage 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1617005-2 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393767-1 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1393243-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers