TE Connectivity Electromechanical Relays & Contactors 1462051-2

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight (OZ) : 2.5 Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Special Features : Gull Wing Relay Options : RF Rated, Power Switching Contact Features Contact Material : Nickel Contact Plating Material : Gold Dimensions Product Height : 9.1 MM  [.358 INCH ] Product Length : 14.6 MM  [.574 INCH ] Product Width : 7.2 MM  [.283 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 178 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 30 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 600 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.45db @ 900MHz, 1.07db @ 100MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Reel, Box & Carton Product Type Features Relay & Contactor Type : RF Relay Signal Characteristics Insertion Loss (HF Parameter) : -.03dB @ 100MHz, -.35dB @ 3GHz, -.12dB @ 900MHz Isolation (HF Parameter) : -45dB @ 3GHz, -80dB @ 100MHz, -72dB @ 900MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight (OZ) : 2.5 Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Special Features : Gull Wing Relay Options : RF Rated, Power Switching Contact Features Contact Material : Nickel Contact Plating Material : Gold Dimensions Product Height : 9.1 MM  [.358 INCH ] Product Length : 14.6 MM  [.574 INCH ] Product Width : 7.2 MM  [.283 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 178 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 30 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 600 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.45db @ 900MHz, 1.07db @ 100MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Reel, Box & Carton Product Type Features Relay & Contactor Type : RF Relay Signal Characteristics Insertion Loss (HF Parameter) : -.03dB @ 100MHz, -.35dB @ 3GHz, -.12dB @ 900MHz Isolation (HF Parameter) : -45dB @ 3GHz, -80dB @ 100MHz, -72dB @ 900MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Axicom HF3 relay is a surface-mount electromagnetic relay for RF signal transmission, with a 50Ω impedance and 1-form C contact arrangement operating up to 3 GHz. It measures 14.6 mm × 7.2 mm × 10 mm, weighs 2.5 g max, and uses SMT terminals. It operates with a 5 VDC coil, consuming 140 mW and drawing 178 Ω resistance. The contact rating is 2 A continuous, with a maximum switching voltage of 220 VDC and 250 VAC. Initial contact resistance is less than 100 mΩ at 10 mA and 30 mV. Operate time is 3 ms maximum, release time 5 ms maximum. Insulation withstands 600 V rms between contacts and 1000 V rms between contact and coil. It is immersion cleanable (IP67), rated for -55 °C to +85 °C, complies with EU RoHS and REACH, and meets IEC 61810 RT III wash-tight requirements.

Datasheet Summary
Powered by GS/AI

The Axicom HF3 relay is a surface-mount electromagnetic relay for RF signal transmission, with a 50Ω impedance and 1-form C contact arrangement operating up to 3 GHz. It measures 14.6 mm × 7.2 mm × 10 mm, weighs 2.5 g max, and uses SMT terminals. It operates with a 5 VDC coil, consuming 140 mW and drawing 178 Ω resistance. The contact rating is 2 A continuous, with a maximum switching voltage of 220 VDC and 250 VAC. Initial contact resistance is less than 100 mΩ at 10 mA and 30 mV. Operate time is 3 ms maximum, release time 5 ms maximum. Insulation withstands 600 V rms between contacts and 1000 V rms between contact and coil. It is immersion cleanable (IP67), rated for -55 °C to +85 °C, complies with EU RoHS and REACH, and meets IEC 61810 RT III wash-tight requirements.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1462051-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1462051-2
Electromechanical Relays & Contactors 1462051-2
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight (OZ) : 2.5 Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Special Features : Gull Wing Relay Options : RF Rated, Power Switching Contact Features Contact Material : Nickel Contact Plating Material : Gold Dimensions Product Height : 9.1 MM  [.358 INCH ] Product Length : 14.6 MM  [.574 INCH ] Product Width : 7.2 MM  [.283 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 178 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 30 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 600 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.45db @ 900MHz, 1.07db @ 100MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Reel, Box & Carton Product Type Features Relay & Contactor Type : RF Relay Signal Characteristics Insertion Loss (HF Parameter) : -.03dB @ 100MHz, -.35dB @ 3GHz, -.12dB @ 900MHz Isolation (HF Parameter) : -45dB @ 3GHz, -80dB @ 100MHz, -72dB @ 900MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight (OZ) : 2.5

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1
  • Contact Special Features : Gull Wing
  • Relay Options : RF Rated, Power Switching

Contact Features


  • Contact Material : Nickel
  • Contact Plating Material : Gold

Dimensions


  • Product Height : 9.1 MM  [.358 INCH ]
  • Product Length : 14.6 MM  [.574 INCH ]
  • Product Width : 7.2 MM  [.283 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .14
  • Coil Resistance (OHM) : 178
  • Coil Voltage Rating (VDC) : 5
  • Contact Current Rating (AMP) : 2
  • Contact Limiting Breaking Current (AMP) : 2
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : 2
  • Contact Limiting Short-Time Current (AMP) : 2
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Switching Voltage (Max) (VDC) : 220
  • Contact Voltage Rating (VAC) : 30
  • Contact Voltage Rating (VDC) : 30
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 600
  • Insulation Initial Resistance (MEGO) : 1000000
  • Voltage Standing Wave Ration (HF Parameter) : 1.45db @ 900MHz, 1.07db @ 100MHz

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : ≤.15
  • Contact Current Class (AMP) : ≤2
  • Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]
  • Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ]
  • Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]

Packaging Features


  • Packaging Method : Reel, Box & Carton

Product Type Features


  • Relay & Contactor Type : RF Relay

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.03dB @ 100MHz, -.35dB @ 3GHz, -.12dB @ 900MHz
  • Isolation (HF Parameter) : -45dB @ 3GHz, -80dB @ 100MHz, -72dB @ 900MHz

Termination Features


  • Coil Termination & Connection Type : PCB SMT
  • Main Termination & Connection Type : PCB SMT

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Singapore, Singapore
SMD 2A Relay
189-1462051-2
SMD 2A Relay 189-1462051-2
SPDT Signal Relay, 2A, 5VDC, Surface Mount Product overview: 1462051-2 from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-1462051-2 can be used for catalog matching and distributor lookup.

SPDT Signal Relay, 2A, 5VDC, Surface Mount Product overview: 1462051-2 from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-1462051-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relays - 1462051-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
HF3 RELAY

HF3 RELAY

Buy Now
Relays - 1462051-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
50OHM140MW 5V MONO

50OHM140MW 5V MONO

Buy Now
Relays - High Frequency (RF) Relays - 1034783-1462051-2 - Win Source Electronics
Laguna Hills, CA, United States
Relays - High Frequency (RF) Relays
1034783-1462051-2
Relays - High Frequency (RF) Relays 1034783-1462051-2
Win Source Part Number: 1034783-1462051-2 Category: Relays>High Frequency (RF) Relays Series: HF3, AXICOM Termination Style: Gull Wing Package: Tape & Reel Contact Form: SPDT (1 Form C) Contact Material: Silver (Ag), Gold (Au) Standard Package: 400 Mounting: SMD (SMT) Coil Resistance: 178 Ohms Coil Current: 28 mA Operate Time: 5 ms Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 2 A Switching Voltage: 250VAC, 220VDC - Max Release Time: 4 ms Coil Power: 140mW Temperature Range - Operating: -55°C ~ 85°C Alternative Parts (Cross-Reference): 1462050-2; 1-1462051-2; 1-1462051-6; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Must Operate Voltage: 3.75 VDC Must Release Voltage: 0.5 VDC REACH Status: Vendor Undefined HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: 1462051-2-ND,HF353,- 1462051-2-SI,PB2547C T,PB2547TR,PB2547DKR Base Product Number: 1462051

Win Source Part Number: 1034783-1462051-2
Category: Relays>High Frequency (RF) Relays
Series: HF3, AXICOM
Termination Style: Gull Wing
Package: Tape & Reel
Contact Form: SPDT (1 Form C)
Contact Material: Silver (Ag), Gold (Au)
Standard Package: 400
Mounting: SMD (SMT)
Coil Resistance: 178 Ohms
Coil Current: 28 mA
Operate Time: 5 ms
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 2 A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 4 ms
Coil Power: 140mW
Temperature Range - Operating: -55°C ~ 85°C
Alternative Parts (Cross-Reference): 1462050-2; 1-1462051-2; 1-1462051-6;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Must Operate Voltage: 3.75 VDC
Must Release Voltage: 0.5 VDC
REACH Status: Vendor Undefined
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: 1462051-2-ND,HF353,-1462051-2-SI,PB2547CT,PB2547TR,PB2547DKR
Base Product Number: 1462051

Buy Now Datasheet
Signal Relay, Spdt, 5Vdc, 2A, Smd; Coil Voltage Axicom Te Connectivity - 32AH7235 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Spdt, 5Vdc, 2A, Smd; Coil Voltage Axicom Te Connectivity
32AH7235
Signal Relay, Spdt, 5Vdc, 2A, Smd; Coil Voltage Axicom Te Connectivity 32AH7235
SIGNAL RELAY, SPDT, 5VDC, 2A, SMD; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF3 Series; Relay Mounting:SMD; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact RoHS Compliant: Yes

SIGNAL RELAY, SPDT, 5VDC, 2A, SMD; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF3 Series; Relay Mounting:SMD; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Signal Relay, Spdt, 5Vdc, 2A, Smd; Coil Voltage Axicom Te Connectivity - 17AH9832 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Spdt, 5Vdc, 2A, Smd; Coil Voltage Axicom Te Connectivity
17AH9832
Signal Relay, Spdt, 5Vdc, 2A, Smd; Coil Voltage Axicom Te Connectivity 17AH9832
SIGNAL RELAY, SPDT, 5VDC, 2A, SMD; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF3 Series; Relay Mounting:SMD; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact RoHS Compliant: Yes

SIGNAL RELAY, SPDT, 5VDC, 2A, SMD; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF3 Series; Relay Mounting:SMD; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1462051-2 189-1462051-2 1462051-2 1034783-1462051-2 32AH7235
Product Name Electromechanical Relays & Contactors SMD 2A Relay Relays Relays - High Frequency (RF) Relays Signal Relay, Spdt, 5Vdc, 2A, Smd; Coil Voltage Axicom Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 250 volts
DC Voltage 220 volts
DC Power 0.1400 watts
Unlock Full Specs
to access all available technical data