TE Connectivity ™ Connectors,Interconnects 1462050-4

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Coil Type: Non Latching Coil Current: 200mA Coil Voltage: 6VAC Contact Form: Stamped Contact Rating (Current): 7A Switching Voltage: 277VAC, 30VDC - Max Must Operate Voltage: 7.2 VDC Must Release Voltage: 1 VDC Release Time: 6ms
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Coil Type: Non Latching Coil Current: 200mA Coil Voltage: 6VAC Contact Form: Stamped Contact Rating (Current): 7A Switching Voltage: 277VAC, 30VDC - Max Must Operate Voltage: 7.2 VDC Must Release Voltage: 1 VDC Release Time: 6ms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Coil Type: Non Latching Coil Current: 200mA Coil Voltage: 6VAC Contact Form: Stamped Contact Rating (Current): 7A Switching Voltage: 277VAC, 30VDC - Max Must Operate Voltage: 7.2 VDC Must Release Voltage: 1 VDC Release Time: 6ms

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Coil Type: Non Latching
Coil Current: 200mA
Coil Voltage: 6VAC
Contact Form: Stamped
Contact Rating (Current): 7A
Switching Voltage: 277VAC, 30VDC - Max
Must Operate Voltage: 7.2 VDC
Must Release Voltage: 1 VDC
Release Time: 6ms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm N Straight Plug - 150510 - PIC Wire & Cable
Specs
Geometry Straight
View Details