TE Connectivity Electromechanical Relays & Contactors 1462043-1

Description
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts, Gull Wing Relay Options : RF Rated Contact Features Contact Material : PdRu+Au Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 64 Coil Voltage Rating (VDC) : 3 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.06 @ 100MHz, 1.49 @ 900Mhz Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable, Polarized Current Type : DC Performance Type : Standard Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .05 - .3 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 0 - 6 Length Class (Mechanical) (MM) : 0 - 10 Width Class (Mechanical) (MM) : 0 - 6 Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : RF Relay Signal Characteristics Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz Isolation (HF Parameter) : -37dB @ 100MHz, -18.8dB @ 900MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range (DEGC) : -40 - 85
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts, Gull Wing Relay Options : RF Rated Contact Features Contact Material : PdRu+Au Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 64 Coil Voltage Rating (VDC) : 3 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.06 @ 100MHz, 1.49 @ 900Mhz Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable, Polarized Current Type : DC Performance Type : Standard Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .05 - .3 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 0 - 6 Length Class (Mechanical) (MM) : 0 - 10 Width Class (Mechanical) (MM) : 0 - 6 Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : RF Relay Signal Characteristics Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz Isolation (HF Parameter) : -37dB @ 100MHz, -18.8dB @ 900MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range (DEGC) : -40 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1462043-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1462043-1
Electromechanical Relays & Contactors 1462043-1
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts, Gull Wing Relay Options : RF Rated Contact Features Contact Material : PdRu+Au Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 64 Coil Voltage Rating (VDC) : 3 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.06 @ 100MHz, 1.49 @ 900Mhz Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable, Polarized Current Type : DC Performance Type : Standard Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .05 - .3 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 0 - 6 Length Class (Mechanical) (MM) : 0 - 10 Width Class (Mechanical) (MM) : 0 - 6 Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : RF Relay Signal Characteristics Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz Isolation (HF Parameter) : -37dB @ 100MHz, -18.8dB @ 900MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range (DEGC) : -40 - 85

Body Features


  • Enclosure Type : Hermetically Sealed
  • Product Weight : .75 G  [.026 OZ ]

Configuration Features


  • Contact Arrangement : 2 Form A DPST-NO
  • Contact Number of Poles : 2
  • Contact Special Features : Bifurcated/Twin Contacts, Gull Wing
  • Relay Options : RF Rated

Contact Features


  • Contact Material : PdRu+Au
  • Contact Plating Material : Gold

Dimensions


  • Product Height : 5.65 MM  [.222 INCH ]
  • Product Length : 10 MM  [.393 INCH ]
  • Product Width : 6 MM  [.236 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .14
  • Coil Resistance (OHM) : 64
  • Coil Voltage Rating (VDC) : 3
  • Contact Current Rating (AMP) : 2
  • Contact Limiting Breaking Current (AMP) : 2
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : 2
  • Contact Limiting Short-Time Current (AMP) : 2
  • Contact Switching Load (Min) : .1mA @ .0001V
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Switching Voltage (Max) (VDC) : 220
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 220
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
  • Insulation Initial Resistance (MEGO) : 1000000
  • Voltage Standing Wave Ration (HF Parameter) : 1.06 @ 100MHz, 1.49 @ 900Mhz

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Operation/Application


  • Coil Magnetic System : Monostable, Polarized
  • Current Type : DC
  • Performance Type : Standard
  • Solder Process : Wave Solder

Other


  • Coil Power Rating Class (WATT) : .05 - .3
  • Contact Current Class (AMP) : 0 - 2
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Height Class (Mechanical) (MM) : 0 - 6
  • Length Class (Mechanical) (MM) : 0 - 10
  • Width Class (Mechanical) (MM) : 0 - 6

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Relay & Contactor Type : RF Relay

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz
  • Isolation (HF Parameter) : -37dB @ 100MHz, -18.8dB @ 900MHz

Termination Features


  • Coil Termination & Connection Type : PCB SMT
  • Main Termination & Connection Type : PCB SMT

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTV
  • Operating Temperature Range (DEGC) : -40 - 85
Buy Now Datasheet
Relays - 1462043-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
140MW 3V 2NO

140MW 3V 2NO

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1462043-1 1462043-1
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
DC Voltage 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415543-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Signal Relays - 1-1393808-6 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
3 suppliers