Body Features Insulation Special Features : Tracking Index of Relay Base PTI175 Product Weight : 7 G [.247 OZ ]
Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 2 - 5, 16 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgSnO Contact Number of Poles : 1 Relay Terminal Type : PCB-THT
Dimensions Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Between Contact & Coil (INCH) : .122 Insulation Clearance Class (MM) : 0 - 2.5 Length Class (Mechanical) (MM) : 16 - 20 Product Height : 15.2 MM [.598 INCH ] Product Length : 20 MM [.787 INCH ] Product Width : 10 MM [.394 INCH ] Width Class (Mechanical) (MM) : 8 - 10
Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 300 - 400 Coil Power Rating DC (MILW) : 400 Coil Resistance (OHM) : 5760 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 48 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 277 Contact Voltage Rating (VDC) : 30 Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
Mechanical Attachment Relay Mounting Type : Printed Circuit Board
Packaging Features Packaging Method : Bundle
Product Type Features Power Relay Type : Standard
Usage Conditions Environmental Ambient Temperature (Max) (DEGF) : 158 Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTIII
Body Features
- Insulation Special Features : Tracking Index of Relay Base PTI175
- Product Weight : 7 G [.247 OZ ]
Contact Features
- Contact Arrangement : 1 Form C (CO)
- Contact Current Class (AMP) : 2 - 5, 16
- Contact Current Rating (Max) (AMP) : 5
- Contact Material : AgSnO
- Contact Number of Poles : 1
- Relay Terminal Type : PCB-THT
Dimensions
- Height Class (Mechanical) (MM) : 15 - 16
- Insulation Clearance Between Contact & Coil (INCH) : .122
- Insulation Clearance Class (MM) : 0 - 2.5
- Length Class (Mechanical) (MM) : 16 - 20
- Product Height : 15.2 MM [.598 INCH ]
- Product Length : 20 MM [.787 INCH ]
- Product Width : 10 MM [.394 INCH ]
- Width Class (Mechanical) (MM) : 8 - 10
Electrical Characteristics
- Coil Magnetic System : Monostable, DC
- Coil Power Rating Class (MILW) : 300 - 400
- Coil Power Rating DC (MILW) : 400
- Coil Resistance (OHM) : 5760
- Coil Special Features : UL Coil Insulation Class F
- Coil Voltage Rating (VDC) : 48
- Contact Limiting Breaking Current (AMP) : 5
- Contact Limiting Continuous Current (AMP) : 5
- Contact Limiting Making Current (AMP) : 5
- Contact Limiting Short-Time Current (AMP) : 5
- Contact Switching Load (Min) : 100mA @ 5V
- Contact Switching Voltage (Max) (VAC) : 277
- Contact Switching Voltage (Max) (VDC) : 30
- Contact Voltage Rating (VAC) : 277
- Contact Voltage Rating (VDC) : 30
- Insulation Creepage Class (MM) : 3 - 5.5
- Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
Mechanical Attachment
- Relay Mounting Type : Printed Circuit Board
Packaging Features
- Packaging Method : Bundle
Product Type Features
- Power Relay Type : Standard
Usage Conditions
- Environmental Ambient Temperature (Max) (DEGF) : 158
- Environmental Ambient Temperature Class (DEGC) : 50 - 70
- Environmental Category of Protection : RTIII