TE Connectivity Electromechanical Relays & Contactors 1461402-6

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 9 G  [.318 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class E Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 3.2 MM  [.129 INCH ] Insulation Creepage Between Contact & Coil : 3.6 MM  [.141 INCH ] Product Height : 14.7 MM  [.579 INCH ] Product Length : 18.2 MM  [.717 INCH ] Product Width : 10.2 MM  [.401 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .45 Coil Resistance (OHM) : 320 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 9 G  [.318 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class E Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 3.2 MM  [.129 INCH ] Insulation Creepage Between Contact & Coil : 3.6 MM  [.141 INCH ] Product Height : 14.7 MM  [.579 INCH ] Product Length : 18.2 MM  [.717 INCH ] Product Width : 10.2 MM  [.401 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .45 Coil Resistance (OHM) : 320 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OJ-SH-112HM,000 is a general purpose miniature PCB relay with a single form A (SPST-NO) contact, rated for 10A at 250VAC and 30VDC, featuring AgCdO contact material and a 12VDC coil with 450mW power consumption. It has a compact outline of 18.2mm × 10.2mm × 14.7mm and is designed for board mounting with solder pin terminations. The relay meets UL, cULus, VDE, and TUV standards for electrical endurance and offers a dielectric strength of 4000Vrms between coil and contacts. Operate time is 10ms max, with 4ms max release time, and it operates reliably at ambient temperatures up to 105°C.

Datasheet Summary
Powered by GS/AI

The OJ-SH-112HM,000 is a general purpose miniature PCB relay with a single form A (SPST-NO) contact, rated for 10A at 250VAC and 30VDC, featuring AgCdO contact material and a 12VDC coil with 450mW power consumption. It has a compact outline of 18.2mm × 10.2mm × 14.7mm and is designed for board mounting with solder pin terminations. The relay meets UL, cULus, VDE, and TUV standards for electrical endurance and offers a dielectric strength of 4000Vrms between coil and contacts. Operate time is 10ms max, with 4ms max release time, and it operates reliably at ambient temperatures up to 105°C.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1461402-6 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1461402-6
Electromechanical Relays & Contactors 1461402-6
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 9 G  [.318 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class E Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 3.2 MM  [.129 INCH ] Insulation Creepage Between Contact & Coil : 3.6 MM  [.141 INCH ] Product Height : 14.7 MM  [.579 INCH ] Product Length : 18.2 MM  [.717 INCH ] Product Width : 10.2 MM  [.401 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .45 Coil Resistance (OHM) : 320 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 9 G  [.318 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class E
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Insulation Clearance Between Contact & Coil : 3.2 MM  [.129 INCH ]
  • Insulation Creepage Between Contact & Coil : 3.6 MM  [.141 INCH ]
  • Product Height : 14.7 MM  [.579 INCH ]
  • Product Length : 18.2 MM  [.717 INCH ]
  • Product Width : 10.2 MM  [.401 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .45
  • Coil Resistance (OHM) : 320
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 10
  • Contact Limiting Breaking Current (AMP) : 10
  • Contact Limiting Continuous Current (AMP) : 10
  • Contact Limiting Making Current (AMP) : 10
  • Contact Limiting Short-Time Current (AMP) : 10
  • Contact Switching Load (Min) : 100mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 277
  • Contact Switching Voltage (Max) (VDC) : 30
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 30
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >.3 - ≤.6
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]
  • Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]
  • Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]

Packaging Features


  • Packaging Method : Box & Tray, Tray

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Signal Relays, Up to 2 Amps - 1461402-6 - 1034430-1461402-6 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - 1461402-6
1034430-1461402-6
Signal Relays, Up to 2 Amps - 1461402-6 1034430-1461402-6
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034430-1461402-6 Packaging: Bulk Termination: PC Pin, PCB Contact Material: Silver Length: 18.2 mm Coil Resistance: 320 Ω Coil Current: 37.5 mA Contact Current Rating: 10 A Operate Time: 10 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 4 ms Coil Power: 450 mW Height: 14.7 mm Weight: 9 g Number of Pins: 4 Width: 10.2 mm Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): G5LE1A412DC; 4-1419128-4; 1393194-9; 1461405-5; JS1A-12V-F; LKP1AF-12V; JS1A-B-12V-F; G5LE-1A4 DC12; G5LE-1A DC12; G5LE-1A-CF DC12; JS1A-B-12V; JS1AF-B-12V1461402-6 ..; OJE-SH-112HM,000; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 10.2 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Voltage Rating (AC): 265 V Max Voltage Rating (DC): 30 V REACH SVHC: Unknown ELV: Non-Compliant Max Current Rating: 10 A Throw Configuration: SPST Coil Voltage (DC): 12 V Contact Voltage Rating (DC): 30 V

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034430-1461402-6
Packaging: Bulk
Termination: PC Pin, PCB
Contact Material: Silver
Length: 18.2 mm
Coil Resistance: 320 Ω
Coil Current: 37.5 mA
Contact Current Rating: 10 A
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non-Latching
Release Time: 4 ms
Coil Power: 450 mW
Height: 14.7 mm
Weight: 9 g
Number of Pins: 4
Width: 10.2 mm
Categories: Signal Relays,Up to 2 Amps
Alternative Parts (Cross-Reference): G5LE1A412DC; 4-1419128-4; 1393194-9; 1461405-5; JS1A-12V-F; LKP1AF-12V; JS1A-B-12V-F; G5LE-1A4 DC12; G5LE-1A DC12; G5LE-1A-CF DC12; JS1A-B-12V; JS1AF-B-12V1461402-6..; OJE-SH-112HM,000;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 10.2 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Max Voltage Rating (AC): 265 V
Max Voltage Rating (DC): 30 V
REACH SVHC: Unknown
ELV: Non-Compliant
Max Current Rating: 10 A
Throw Configuration: SPST
Coil Voltage (DC): 12 V
Contact Voltage Rating (DC): 30 V

Buy Now
Relays - 1461402-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Appliance Miniature PCB Relays

Appliance Miniature PCB Relays

Buy Now
Relays - 1461402-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
OJ, OJE

OJ, OJE

Buy Now
Power Relays - 2408931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2408931
Power Relays 2408931
TE Connectivity 1461402-6

TE Connectivity 1461402-6

Supplier's Site
Power Relays - 2408929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2408929
Power Relays 2408929
TE Connectivity 1461402-6

TE Connectivity 1461402-6

Supplier's Site
General Purpose Relay, Oje Series, Power, Non Latching, Spst-No, 12 Vdc, 10 A Rohs Compliant Oeg Te Connectivity - 48W0521 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Oje Series, Power, Non Latching, Spst-No, 12 Vdc, 10 A Rohs Compliant Oeg Te Connectivity
48W0521
General Purpose Relay, Oje Series, Power, Non Latching, Spst-No, 12 Vdc, 10 A Rohs Compliant Oeg Te Connectivity 48W0521
General Purpose Relay, OJE Series, Power, Non Latching, SPST-NO, 12 VDC, 10 A RoHS Compliant: Yes

General Purpose Relay, OJE Series, Power, Non Latching, SPST-NO, 12 VDC, 10 A RoHS Compliant: Yes

Supplier's Site Datasheet
Relay, Spst-No, 277Vac, 30Vdc, 10A, Th; Contact Configuration Oeg Te Connectivity - 70J9947 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 30Vdc, 10A, Th; Contact Configuration Oeg Te Connectivity
70J9947
Relay, Spst-No, 277Vac, 30Vdc, 10A, Th; Contact Configuration Oeg Te Connectivity 70J9947
RELAY, SPST-NO, 277VAC, 30VDC, 10A, TH; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:10A; Product Range:OJE Series; Relay Mounting:PCB; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Through Hole RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 30VDC, 10A, TH; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:10A; Product Range:OJE Series; Relay Mounting:PCB; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Through Hole RoHS Compliant: Yes

Supplier's Site
Oje-Sh-112Hm,000 Rohs Compliant Te Connectivity - 79AH8799 - Newark, An Avnet Company
Chicago, IL, United States
Oje-Sh-112Hm,000 Rohs Compliant Te Connectivity
79AH8799
Oje-Sh-112Hm,000 Rohs Compliant Te Connectivity 79AH8799
OJE-SH-112HM,000 ROHS COMPLIANT: NO

OJE-SH-112HM,000 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1461402-6 1034430-1461402-6 1461402-6 2408931 48W0521 70J9947 79AH8799
Product Name Electromechanical Relays & Contactors Signal Relays, Up to 2 Amps - 1461402-6 Relays Power Relays General Purpose Relay, Oje Series, Power, Non Latching, Spst-No, 12 Vdc, 10 A Rohs Compliant Oeg Te Connectivity Relay, Spst-No, 277Vac, 30Vdc, 10A, Th; Contact Configuration Oeg Te Connectivity Oje-Sh-112Hm,000 Rohs Compliant Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS RoHS RoHS RoHS
Operating Temp -40 to 221 F (-40 to 105 C) -40 F (-40 C)
AC Voltage 277 volts
DC Voltage 30 volts
DC Power 0.4500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415540-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
Power Relays - 1-1721547-4 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
3 suppliers
High Voltage Relays - 1-1618278-7 - TE Connectivity
Specs
Relay Type High Voltage Relay
Approvals Not EU ELV Compliant
View Details
Electromechanical Relays & Contactors - 1-1956171-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers