TE Connectivity Power Relays 1461353-2

Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI175 Product Weight : 7 G  [.247 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 2 - 5 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgSnO Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Class (MM) : 0 - 2.5 Length Class (Mechanical) (MM) : 16 - 20 Product Height : 15.2 MM  [.598 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 10 MM  [.394 INCH ] Width Class (Mechanical) (MM) : 8 - 10 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 150 - 200 Coil Power Rating DC (MILW) : 200 Coil Resistance (OHM) : 125 Coil Special Features : Sensitive Version, UL Coil Insulation Class F Coil Voltage Rating (VDC) : 5 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 277 Contact Voltage Rating (VDC) : 30 Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Bundle Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTIII
Request a Quote Datasheet
Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI175 Product Weight : 7 G  [.247 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 2 - 5 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgSnO Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Class (MM) : 0 - 2.5 Length Class (Mechanical) (MM) : 16 - 20 Product Height : 15.2 MM  [.598 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 10 MM  [.394 INCH ] Width Class (Mechanical) (MM) : 8 - 10 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 150 - 200 Coil Power Rating DC (MILW) : 200 Coil Resistance (OHM) : 125 Coil Special Features : Sensitive Version, UL Coil Insulation Class F Coil Voltage Rating (VDC) : 5 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 277 Contact Voltage Rating (VDC) : 30 Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Bundle Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTIII
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1461353-2 - TE Connectivity
Berwyn, PA, United States
Power Relays
1461353-2
Power Relays 1461353-2
Body Features Insulation Special Features : Tracking Index of Relay Base PTI175 Product Weight : 7 G  [.247 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 2 - 5 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgSnO Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Class (MM) : 0 - 2.5 Length Class (Mechanical) (MM) : 16 - 20 Product Height : 15.2 MM  [.598 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 10 MM  [.394 INCH ] Width Class (Mechanical) (MM) : 8 - 10 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 150 - 200 Coil Power Rating DC (MILW) : 200 Coil Resistance (OHM) : 125 Coil Special Features : Sensitive Version, UL Coil Insulation Class F Coil Voltage Rating (VDC) : 5 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 277 Contact Voltage Rating (VDC) : 30 Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Bundle Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTIII

Body Features


  • Insulation Special Features : Tracking Index of Relay Base PTI175
  • Product Weight : 7 G  [.247 OZ ]

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Current Class (AMP) : 16, 2 - 5
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Material : AgSnO
  • Contact Number of Poles : 1
  • Relay Terminal Type : PCB-THT

Dimensions


  • Height Class (Mechanical) (MM) : 15 - 16
  • Insulation Clearance Class (MM) : 0 - 2.5
  • Length Class (Mechanical) (MM) : 16 - 20
  • Product Height : 15.2 MM  [.598 INCH ]
  • Product Length : 20 MM  [.787 INCH ]
  • Product Width : 10 MM  [.394 INCH ]
  • Width Class (Mechanical) (MM) : 8 - 10

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 150 - 200
  • Coil Power Rating DC (MILW) : 200
  • Coil Resistance (OHM) : 125
  • Coil Special Features : Sensitive Version, UL Coil Insulation Class F
  • Coil Voltage Rating (VDC) : 5
  • Contact Limiting Breaking Current (AMP) : 5
  • Contact Limiting Continuous Current (AMP) : 5
  • Contact Limiting Making Current (AMP) : 5
  • Contact Limiting Short-Time Current (AMP) : 5
  • Contact Switching Load (Min) : 100mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 277
  • Contact Switching Voltage (Max) (VDC) : 30
  • Contact Voltage Rating (VAC) : 277
  • Contact Voltage Rating (VDC) : 30
  • Insulation Creepage Class (MM) : 3 - 5.5
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Bundle

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 50 - 70
  • Environmental Category of Protection : RTIII
Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
1461353-2
General Purpose Relays 1461353-2
General Purpose Relays PCH-105L2MH 000

General Purpose Relays PCH-105L2MH 000

Buy Now Datasheet
Power Relay, Spst-No, 5Vdc, 10A, Th; Contact Configuration Te Connectivity - 97K6984 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 5Vdc, 10A, Th; Contact Configuration Te Connectivity
97K6984
Power Relay, Spst-No, 5Vdc, 10A, Th; Contact Configuration Te Connectivity 97K6984
POWER RELAY, SPST-NO, 5VDC, 10A, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:5A; Product Range:OEG Miniature PCH Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 5VDC, 10A, TH; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Contact Current:5A; Product Range:OEG Miniature PCH Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1461353-2 1461353-2 1461353-2 97K6984
Product Name Power Relays Relays General Purpose Relays Power Relay, Spst-No, 5Vdc, 10A, Th; Contact Configuration Te Connectivity
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS RoHS
AC Voltage 277 volts
Unlock Full Specs
to access all available technical data