TE Connectivity Power Relays 1461193-9

Description
Body Features Insulation Special Features : 8000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 28 G  [.988 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 20 - 30 Contact Current Rating (Max) (AMP) : 25 Contact Material : AgSnO Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 25 - 30 Insulation Clearance Between Contact & Coil : 6.7 MM  [.264 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 30 - 35 Product Height : 26.5 MM  [1.043 INCH ] Product Length : 30.4 MM  [1.197 INCH ] Product Width : 16 MM  [.63 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 800 - 1000 Coil Power Rating DC (MILW) : 900 Coil Resistance (OHM) : 640 Coil Special Features : UL Coil Insulation Class A Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 25 Contact Limiting Continuous Current (AMP) : 25 Contact Limiting Making Current (AMP) : 25 Contact Limiting Short-Time Current (AMP) : 25 Contact Switching Load (Min) : 100mA @ 1V Contact Voltage Rating (VAC) : 277 Contact Voltage Rating (VDC) : 24 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 55 DEGC  [131 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTII
Request a Quote
Description
Body Features Insulation Special Features : 8000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 28 G  [.988 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 20 - 30 Contact Current Rating (Max) (AMP) : 25 Contact Material : AgSnO Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 25 - 30 Insulation Clearance Between Contact & Coil : 6.7 MM  [.264 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 30 - 35 Product Height : 26.5 MM  [1.043 INCH ] Product Length : 30.4 MM  [1.197 INCH ] Product Width : 16 MM  [.63 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 800 - 1000 Coil Power Rating DC (MILW) : 900 Coil Resistance (OHM) : 640 Coil Special Features : UL Coil Insulation Class A Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 25 Contact Limiting Continuous Current (AMP) : 25 Contact Limiting Making Current (AMP) : 25 Contact Limiting Short-Time Current (AMP) : 25 Contact Switching Load (Min) : 100mA @ 1V Contact Voltage Rating (VAC) : 277 Contact Voltage Rating (VDC) : 24 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 55 DEGC  [131 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTII
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1461193-9 - TE Connectivity
Berwyn, PA, United States
Power Relays
1461193-9
Power Relays 1461193-9
Body Features Insulation Special Features : 8000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 28 G  [.988 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 20 - 30 Contact Current Rating (Max) (AMP) : 25 Contact Material : AgSnO Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 25 - 30 Insulation Clearance Between Contact & Coil : 6.7 MM  [.264 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 30 - 35 Product Height : 26.5 MM  [1.043 INCH ] Product Length : 30.4 MM  [1.197 INCH ] Product Width : 16 MM  [.63 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 800 - 1000 Coil Power Rating DC (MILW) : 900 Coil Resistance (OHM) : 640 Coil Special Features : UL Coil Insulation Class A Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 25 Contact Limiting Continuous Current (AMP) : 25 Contact Limiting Making Current (AMP) : 25 Contact Limiting Short-Time Current (AMP) : 25 Contact Switching Load (Min) : 100mA @ 1V Contact Voltage Rating (VAC) : 277 Contact Voltage Rating (VDC) : 24 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 55 DEGC  [131 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTII

Body Features


  • Insulation Special Features : 8000V Initial Surge Withstand Voltage between Contacts & Coil
  • Product Weight : 28 G  [.988 OZ ]

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Current Class (AMP) : 16, 20 - 30
  • Contact Current Rating (Max) (AMP) : 25
  • Contact Material : AgSnO
  • Contact Number of Poles : 1
  • Relay Terminal Type : PCB-THT

Dimensions


  • Height Class (Mechanical) (MM) : 25 - 30
  • Insulation Clearance Between Contact & Coil : 6.7 MM  [.264 INCH ]
  • Insulation Clearance Class (MM) : 5 - 8
  • Length Class (Mechanical) (MM) : 30 - 35
  • Product Height : 26.5 MM  [1.043 INCH ]
  • Product Length : 30.4 MM  [1.197 INCH ]
  • Product Width : 16 MM  [.63 INCH ]
  • Width Class (Mechanical) (MM) : 12 - 16

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 800 - 1000
  • Coil Power Rating DC (MILW) : 900
  • Coil Resistance (OHM) : 640
  • Coil Special Features : UL Coil Insulation Class A
  • Coil Voltage Rating (VDC) : 24
  • Contact Limiting Breaking Current (AMP) : 25
  • Contact Limiting Continuous Current (AMP) : 25
  • Contact Limiting Making Current (AMP) : 25
  • Contact Limiting Short-Time Current (AMP) : 25
  • Contact Switching Load (Min) : 100mA @ 1V
  • Contact Voltage Rating (VAC) : 277
  • Contact Voltage Rating (VDC) : 24
  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Insulation Creepage Class (MM) : 5.5 - 8
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
  • Insulation Initial Resistance (MEGO) : 1000

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Ambient Temperature (Max) : 55 DEGC  [131 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 50 - 70
  • Environmental Category of Protection : RTII
Buy Now
Signal Relays, Up to 2 Amps - 1461193-9 - 1059526-1461193-9 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - 1461193-9
1059526-1461193-9
Signal Relays, Up to 2 Amps - 1461193-9 1059526-1461193-9
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059526-1461193-9 Termination: PC Pin Contact Material: Silver, Tin Length: 30.4 mm Coil Resistance: 640 Ω Coil Current: 37.5 mA Contact Current Rating: 25 A Width: 16 mm Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): PCF-124D2M,000; ALF1P24; ALF1T24; JM1AN-P-DC24V-F; FTR-K3AB024W; FTR-K3JB024WPCFN-124 D2M,000; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Depth: 16 mm Mount: Through Hole RoHS: Compliant Schedule B: 8536490080 Throw Configuration: SPST Coil Voltage (DC): 24 V

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059526-1461193-9
Termination: PC Pin
Contact Material: Silver, Tin
Length: 30.4 mm
Coil Resistance: 640 Ω
Coil Current: 37.5 mA
Contact Current Rating: 25 A
Width: 16 mm
Categories: Signal Relays,Up to 2 Amps
Alternative Parts (Cross-Reference): PCF-124D2M,000; ALF1P24; ALF1T24; JM1AN-P-DC24V-F; FTR-K3AB024W; FTR-K3JB024WPCFN-124D2M,000;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Depth: 16 mm
Mount: Through Hole
RoHS: Compliant
Schedule B: 8536490080
Throw Configuration: SPST
Coil Voltage (DC): 24 V

Buy Now
Pcfn-124D2M,000 Rohs Compliant Te Connectivity - 11H5095 - Newark, An Avnet Company
Chicago, IL, United States
Pcfn-124D2M,000 Rohs Compliant Te Connectivity
11H5095
Pcfn-124D2M,000 Rohs Compliant Te Connectivity 11H5095
PCFN-124D2M,000 ROHS COMPLIANT: YES

PCFN-124D2M,000 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1461193-9 1059526-1461193-9 11H5095
Product Name Power Relays Signal Relays, Up to 2 Amps - 1461193-9 Pcfn-124D2M,000 Rohs Compliant Te Connectivity
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393779-2 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Power Relays - 1-1393217-5 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
5 suppliers