TE Connectivity Electromechanical Relays & Contactors 1461034-2

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 9 G  [.318 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class E Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 3.2 MM  [.126 INCH ] Insulation Creepage Between Contact & Coil : 3.6 MM  [.141 INCH ] Product Height : 14.7 MM  [.579 INCH ] Product Length : 18.2 MM  [.717 INCH ] Product Width : 10.2 MM  [.401 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .2 Coil Resistance (OHM) : 125 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 9 G  [.318 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class E Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 3.2 MM  [.126 INCH ] Insulation Creepage Between Contact & Coil : 3.6 MM  [.141 INCH ] Product Height : 14.7 MM  [.579 INCH ] Product Length : 18.2 MM  [.717 INCH ] Product Width : 10.2 MM  [.401 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .2 Coil Resistance (OHM) : 125 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1461034-2 is a miniature PCB relay with a 1-form A contact arrangement, designed for general-purpose switching of resistive and inductive loads. It has a compact package measuring 18.2 mm × 10.2 mm × 14.7 mm and mounts directly on a PCB. The relay operates on a 5 VDC coil with a rated power of 450 mW and a coil resistance of 55.5 Ω, with a contact rating of 8 A at 250 VAC and a maximum switching voltage of 277 VAC. It meets UL, cULus, VDE, and TUV certifications, and confirms a dielectric strength of 4000 Vrms between coil and contacts. The contact material is AgCdO, and the relay supports a minimum recommended load of 100 mA at 5 VDC. Operate time is 10 ms max for the D/H-type variant, with a release time of 4 ms max. Mechanical endurance is rated at 10×10⁶ operations.

Datasheet Summary
Powered by GS/AI

The 1461034-2 is a miniature PCB relay with a 1-form A contact arrangement, designed for general-purpose switching of resistive and inductive loads. It has a compact package measuring 18.2 mm × 10.2 mm × 14.7 mm and mounts directly on a PCB. The relay operates on a 5 VDC coil with a rated power of 450 mW and a coil resistance of 55.5 Ω, with a contact rating of 8 A at 250 VAC and a maximum switching voltage of 277 VAC. It meets UL, cULus, VDE, and TUV certifications, and confirms a dielectric strength of 4000 Vrms between coil and contacts. The contact material is AgCdO, and the relay supports a minimum recommended load of 100 mA at 5 VDC. Operate time is 10 ms max for the D/H-type variant, with a release time of 4 ms max. Mechanical endurance is rated at 10×10⁶ operations.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1461034-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1461034-2
Electromechanical Relays & Contactors 1461034-2
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 9 G  [.318 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class E Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 3.2 MM  [.126 INCH ] Insulation Creepage Between Contact & Coil : 3.6 MM  [.141 INCH ] Product Height : 14.7 MM  [.579 INCH ] Product Length : 18.2 MM  [.717 INCH ] Product Width : 10.2 MM  [.401 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .2 Coil Resistance (OHM) : 125 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable
  • Product Weight : 9 G  [.318 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class E
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Insulation Clearance Between Contact & Coil : 3.2 MM  [.126 INCH ]
  • Insulation Creepage Between Contact & Coil : 3.6 MM  [.141 INCH ]
  • Product Height : 14.7 MM  [.579 INCH ]
  • Product Length : 18.2 MM  [.717 INCH ]
  • Product Width : 10.2 MM  [.401 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .2
  • Coil Resistance (OHM) : 125
  • Coil Voltage Rating (VDC) : 5
  • Contact Current Rating (AMP) : 8
  • Contact Limiting Breaking Current (AMP) : 8
  • Contact Limiting Continuous Current (AMP) : 8
  • Contact Limiting Making Current (AMP) : 8
  • Contact Limiting Short-Time Current (AMP) : 8
  • Contact Switching Load (Min) : 100mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 277
  • Contact Switching Voltage (Max) (VDC) : 30
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 30
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >.15 - ≤.2
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]
  • Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]
  • Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]

Packaging Features


  • Packaging Method : Box & Tray, Tray

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Relays - 1461034-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Appliance Miniature PCB Relays

Appliance Miniature PCB Relays

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1461034-2 1461034-2
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 221 F (-40 to 105 C)
AC Voltage 277 volts
DC Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393105-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2 VA
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393240-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
Power Relays - 1-1415540-5 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details