TE Connectivity Card Ejectors 146048-1

Description
Body Features Button Color : Black Button Material : Liquid Crystal Polymer (LCP) Color : Black Connector Profile : Raised Cover Material : Stainless Steel Ejector Material : Stainless Steel Lever Material : Stainless Steel Push Button Color : Black Push Button Material : Thermoplastic Shield Material : Stainless Steel Shroud Material : Liquid Crystal Polymer (LCP) Configuration Features Number of Card Slots : 2 Number of Positions : 68 Industry Standards Push Button Flammability Rating : UL 94V-0 Mechanical Attachment Board Mount : Top Side Operation/Applicatio n Shielded : No Other Comment : Two size M2 screws (customer supplied) are required for fastening the ejector to the PC board. Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 10 Product Type Features Accessory Type : Ejector Assembly Button Ejector Location : Left CompactFlash Product Type : Ejector Assembly Format : Memory Card Product Type : Accessory Rail Material : Liquid Crystal Polymer (LCP) Rail Plate Material : Stainless Steel
Request a Quote
Description
Body Features Button Color : Black Button Material : Liquid Crystal Polymer (LCP) Color : Black Connector Profile : Raised Cover Material : Stainless Steel Ejector Material : Stainless Steel Lever Material : Stainless Steel Push Button Color : Black Push Button Material : Thermoplastic Shield Material : Stainless Steel Shroud Material : Liquid Crystal Polymer (LCP) Configuration Features Number of Card Slots : 2 Number of Positions : 68 Industry Standards Push Button Flammability Rating : UL 94V-0 Mechanical Attachment Board Mount : Top Side Operation/Applicatio n Shielded : No Other Comment : Two size M2 screws (customer supplied) are required for fastening the ejector to the PC board. Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 10 Product Type Features Accessory Type : Ejector Assembly Button Ejector Location : Left CompactFlash Product Type : Ejector Assembly Format : Memory Card Product Type : Accessory Rail Material : Liquid Crystal Polymer (LCP) Rail Plate Material : Stainless Steel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Card Ejectors - 146048-1 - TE Connectivity
Berwyn, PA, United States
Card Ejectors
146048-1
Card Ejectors 146048-1
Body Features Button Color : Black Button Material : Liquid Crystal Polymer (LCP) Color : Black Connector Profile : Raised Cover Material : Stainless Steel Ejector Material : Stainless Steel Lever Material : Stainless Steel Push Button Color : Black Push Button Material : Thermoplastic Shield Material : Stainless Steel Shroud Material : Liquid Crystal Polymer (LCP) Configuration Features Number of Card Slots : 2 Number of Positions : 68 Industry Standards Push Button Flammability Rating : UL 94V-0 Mechanical Attachment Board Mount : Top Side Operation/Applicatio n Shielded : No Other Comment : Two size M2 screws (customer supplied) are required for fastening the ejector to the PC board. Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 10 Product Type Features Accessory Type : Ejector Assembly Button Ejector Location : Left CompactFlash Product Type : Ejector Assembly Format : Memory Card Product Type : Accessory Rail Material : Liquid Crystal Polymer (LCP) Rail Plate Material : Stainless Steel

Body Features


  • Button Color : Black
  • Button Material : Liquid Crystal Polymer (LCP)
  • Color : Black
  • Connector Profile : Raised
  • Cover Material : Stainless Steel
  • Ejector Material : Stainless Steel
  • Lever Material : Stainless Steel
  • Push Button Color : Black
  • Push Button Material : Thermoplastic
  • Shield Material : Stainless Steel
  • Shroud Material : Liquid Crystal Polymer (LCP)

Configuration Features


  • Number of Card Slots : 2
  • Number of Positions : 68

Industry Standards


  • Push Button Flammability Rating : UL 94V-0

Mechanical Attachment


  • Board Mount : Top Side

Operation/Application


  • Shielded : No

Other


  • Comment : Two size M2 screws (customer supplied) are required for fastening the ejector to the PC board.

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 10

Product Type Features


  • Accessory Type : Ejector Assembly
  • Button Ejector Location : Left
  • CompactFlash Product Type : Ejector Assembly
  • Format : Memory Card
  • Product Type : Accessory
  • Rail Material : Liquid Crystal Polymer (LCP)
  • Rail Plate Material : Stainless Steel
Buy Now

Technical Specifications

  TE Connectivity
Product Category Ejectors and Eductors
Product Number 146048-1
Product Name Card Ejectors
Unlock Full Specs
to access all available technical data

Similar Products