TE Connectivity ™ Memory Connectors - PC Card Sockets - 146020-1 146020-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1011441-146020-1 Packaging: Bulk Connector Type: Ejector Mounting: Snap-In Card Type: PCMCIA Insertion, Removal Method: Push In, Push Out Ejector Side: Left Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1011441-146020-1 Packaging: Bulk Connector Type: Ejector Mounting: Snap-In Card Type: PCMCIA Insertion, Removal Method: Push In, Push Out Ejector Side: Left Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - PC Card Sockets - 146020-1 - 1011441-146020-1 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - 146020-1
1011441-146020-1
Memory Connectors - PC Card Sockets - 146020-1 1011441-146020-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1011441-146020-1 Packaging: Bulk Connector Type: Ejector Mounting: Snap-In Card Type: PCMCIA Insertion, Removal Method: Push In, Push Out Ejector Side: Left Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1011441-146020-1
Packaging: Bulk
Connector Type: Ejector
Mounting: Snap-In
Card Type: PCMCIA
Insertion, Removal Method: Push In, Push Out
Ejector Side: Left
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1011441-146020-1
Product Name Memory Connectors - PC Card Sockets - 146020-1
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-016-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers