TE Connectivity Automotive Housing, Receptacle, 4Pos; Product Range Te Connectivity 1456983-1

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 4POS; Product Range:Get .64 Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:AMP GET .64 Series Socket Automotive Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 4POS; Product Range:Get .64 Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:AMP GET .64 Series Socket Automotive Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 4Pos; Product Range Te Connectivity - 68AH8364 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 4Pos; Product Range Te Connectivity
68AH8364
Automotive Housing, Receptacle, 4Pos; Product Range Te Connectivity 68AH8364
AUTOMOTIVE HOUSING, RECEPTACLE, 4POS; Product Range:Get .64 Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:AMP GET .64 Series Socket Automotive Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 4POS; Product Range:Get .64 Series; Gender:Receptacle; No. of Positions:4Positions; For Use With:AMP GET .64 Series Socket Automotive Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68AH8364
Product Name Automotive Housing, Receptacle, 4Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details