TE Connectivity Rectangular Connector Housings 1456016-3

Description
"24 Rectangular Connectors - Housings Natural 0.157"" (4.00mm)"
Request a Quote Datasheet
Description
"24 Rectangular Connectors - Housings Natural 0.157"" (4.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A127977-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A127977-ND
Rectangular Connector Housings A127977-ND
"24 Rectangular Connectors - Housings Natural 0.157"" (4.00mm)"

"24 Rectangular Connectors - Housings Natural 0.157"" (4.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
1456016-3
Automotive Connectors 1456016-3
Automotive Connectors

Automotive Connectors

Buy Now
Mertec 24W Plug 130025602405 Amp - Te Connectivity - 15R3597 - Newark, An Avnet Company
Chicago, IL, United States
Mertec 24W Plug 130025602405 Amp - Te Connectivity
15R3597
Mertec 24W Plug 130025602405 Amp - Te Connectivity 15R3597
MERTEC 24W PLUG 130025602405

MERTEC 24W PLUG 130025602405

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A127977-ND 1456016-3 15R3597
Product Name Rectangular Connector Housings Automotive Connectors Mertec 24W Plug 130025602405 Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
6 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details