TE Connectivity Automotive Terminals 1452668-3

Description
Contact Features Automotive Terminal Interface Plating : Silver (Ag) Crimp Type : F-Crimp Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Terminal & Splice Type : Receptacle Dimensions Wire Insulation Diameter : 1.4 - 1.9 MM  [.055 - .075 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 Wire Size Search (AWG) : 18, 19 Wire Size Search (MMSQ) : .75, .6, .5 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 6500 Product Type Features Automotive Terminal Wire Type : Copper Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Automotive Terminal Termination Method : Crimp Usage Conditions Operating Temperature (Max) : 80 DEGC , 105 DEGC , 145 DEGC , 110 DEGC , 90 DEGC , 125 DEGC , 120 DEGC , 85 DEGC , 150 DEGC , 100 DEGC , 140 DEGC , 130 DEGC  [302 DEGF , 284 DEGF , 176 DEGF , 194 DEGF , 293 DEGF , 230 DEGF , 221 DEGF , 212 DEGF , 248 DEGF , 266 DEGF , 257 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote
Description
Contact Features Automotive Terminal Interface Plating : Silver (Ag) Crimp Type : F-Crimp Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Terminal & Splice Type : Receptacle Dimensions Wire Insulation Diameter : 1.4 - 1.9 MM  [.055 - .075 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 Wire Size Search (AWG) : 18, 19 Wire Size Search (MMSQ) : .75, .6, .5 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 6500 Product Type Features Automotive Terminal Wire Type : Copper Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Automotive Terminal Termination Method : Crimp Usage Conditions Operating Temperature (Max) : 80 DEGC , 105 DEGC , 145 DEGC , 110 DEGC , 90 DEGC , 125 DEGC , 120 DEGC , 85 DEGC , 150 DEGC , 100 DEGC , 140 DEGC , 130 DEGC  [302 DEGF , 284 DEGF , 176 DEGF , 194 DEGF , 293 DEGF , 230 DEGF , 221 DEGF , 212 DEGF , 248 DEGF , 266 DEGF , 257 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1452668-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1452668-3
Automotive Terminals 1452668-3
Contact Features Automotive Terminal Interface Plating : Silver (Ag) Crimp Type : F-Crimp Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Terminal & Splice Type : Receptacle Dimensions Wire Insulation Diameter : 1.4 - 1.9 MM  [.055 - .075 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 Wire Size Search (AWG) : 18, 19 Wire Size Search (MMSQ) : .75, .6, .5 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 6500 Product Type Features Automotive Terminal Wire Type : Copper Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Automotive Terminal Termination Method : Crimp Usage Conditions Operating Temperature (Max) : 80 DEGC , 105 DEGC , 145 DEGC , 110 DEGC , 90 DEGC , 125 DEGC , 120 DEGC , 85 DEGC , 150 DEGC , 100 DEGC , 140 DEGC , 130 DEGC  [302 DEGF , 284 DEGF , 176 DEGF , 194 DEGF , 293 DEGF , 230 DEGF , 221 DEGF , 212 DEGF , 248 DEGF , 266 DEGF , 257 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Contact Features


  • Automotive Terminal Interface Plating : Silver (Ag)
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .6 MM  [.024 INCH ]
  • Mating Tab Width : 1.2 MM  [.047 INCH ]
  • Terminal & Splice Type : Receptacle

Dimensions


  • Wire Insulation Diameter : 1.4 - 1.9 MM  [.055 - .075 INCH ]
  • Wire Size (MMSQ) : .5 - .75
  • Wire Size (AWG) : 20
  • Wire Size Search (AWG) : 18, 19
  • Wire Size Search (MMSQ) : .75, .6, .5

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 6500

Product Type Features


  • Automotive Terminal Wire Type : Copper
  • Primary Locking Feature : Locking Lance
  • Sealable : Yes

Termination Features


  • Automotive Terminal Termination Method : Crimp

Usage Conditions


  • Operating Temperature (Max) : 80 DEGC , 105 DEGC , 145 DEGC , 110 DEGC , 90 DEGC , 125 DEGC , 120 DEGC , 85 DEGC , 150 DEGC , 100 DEGC , 140 DEGC , 130 DEGC  [302 DEGF , 284 DEGF , 176 DEGF , 194 DEGF , 293 DEGF , 230 DEGF , 221 DEGF , 212 DEGF , 248 DEGF , 266 DEGF , 257 DEGF , 185 DEGF ]
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now
Contact, Socket, 20-18Awg, Crimp; Product Range Amp Te Connectivity - 43Y2420 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-18Awg, Crimp; Product Range Amp Te Connectivity
43Y2420
Contact, Socket, 20-18Awg, Crimp; Product Range Amp Te Connectivity 43Y2420
CONTACT, SOCKET, 20-18AWG, CRIMP; Product Range:MCON Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Nickel Silicon; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-18AWG, CRIMP; Product Range:MCON Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Nickel Silicon; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 1452668-3 43Y2420
Product Name Automotive Terminals Contact, Socket, 20-18Awg, Crimp; Product Range Amp Te Connectivity
Type Contact Contact
Shape / Form Socket or Receptacle; Receptacle Socket or Receptacle; Socket
Plating / Coating Silver; Silver (Ag) Silver; Silver Plated Contacts
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0032 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
Automotive Terminals - 1-1719188-0 - TE Connectivity
Specs
Type Contact
Plating / Coating None
Applications Motor or Generator
View Details
Automotive Terminals - 1-2203260-9 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 0462-201-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
3 suppliers