TE Connectivity Automotive Terminals 1452668-1

Description
Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Terminal & Splice Type : Receptacle Dimensions Wire Insulation Diameter : 1.4 - 1.9 MM  [.055 - .075 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 Wire Size Search (AWG) : 19, 18 Wire Size Search (MMSQ) : .75, .6, .5 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 6500 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Wire Type : Copper Termination Features Termination Method : Crimp Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Terminal & Splice Type : Receptacle Dimensions Wire Insulation Diameter : 1.4 - 1.9 MM  [.055 - .075 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 Wire Size Search (AWG) : 19, 18 Wire Size Search (MMSQ) : .75, .6, .5 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 6500 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Wire Type : Copper Termination Features Termination Method : Crimp Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1452668-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1452668-1
Automotive Terminals 1452668-1
Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Terminal & Splice Type : Receptacle Dimensions Wire Insulation Diameter : 1.4 - 1.9 MM  [.055 - .075 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 Wire Size Search (AWG) : 19, 18 Wire Size Search (MMSQ) : .75, .6, .5 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 6500 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Wire Type : Copper Termination Features Termination Method : Crimp Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Contact Features


  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .6 MM  [.024 INCH ]
  • Mating Tab Width : 1.2 MM  [.047 INCH ]
  • Terminal & Splice Type : Receptacle

Dimensions


  • Wire Insulation Diameter : 1.4 - 1.9 MM  [.055 - .075 INCH ]
  • Wire Size (MMSQ) : .5 - .75
  • Wire Size (AWG) : 20
  • Wire Size Search (AWG) : 19, 18
  • Wire Size Search (MMSQ) : .75, .6, .5

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 6500

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Sealable : Yes
  • Wire Type : Copper

Termination Features


  • Termination Method : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now
Contact, Socket, Crimp; Product Range Amp Te Connectivity - 27M9736 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp; Product Range Amp Te Connectivity
27M9736
Contact, Socket, Crimp; Product Range Amp Te Connectivity 27M9736
CONTACT, SOCKET, CRIMP; Product Range:MCON Series; Contact Plating:Tin Plated Contacts; Contact Material:Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP; Product Range:MCON Series; Contact Plating:Tin Plated Contacts; Contact Material:Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 1452668-1 27M9736
Product Name Automotive Terminals Contact, Socket, Crimp; Product Range Amp Te Connectivity
Type Contact Contact
Shape / Form Socket or Receptacle; Receptacle Socket or Receptacle; Socket
Plating / Coating Tin; Tin (Sn) Tin; Tin Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-16-0122-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0048-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Cu
Length 9.84 inch (250 mm)
View Details
Automotive Terminals - 0462-210-1231 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel (PdNi)
Applications Motor or Generator
View Details
2 suppliers