TE Connectivity Rectangular Connector Housings 1452601-1

Description
"2 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"2 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A121347-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A121347-ND
Rectangular Connector Housings A121347-ND
"2 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)"

"2 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
340-1452601-1
Automotive Electronic Connector 340-1452601-1
Conn Housing RCP 2 POS 2.54mm Crimp ST Cable Mount Black Package Automotive Product overview: 1452601-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1452601-1 can be used for catalog matching and distributor lookup.

Conn Housing RCP 2 POS 2.54mm Crimp ST Cable Mount Black Package Automotive Product overview: 1452601-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1452601-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1363756-1452601-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1363756-1452601-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1363756-1452601-1
Win Source Part Number: 1363756-1452601-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Bulk Product Status: Active Base Product Number: 1452601 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Plug Contact Type: Male Pin Number of Positions: 2 Number of Rows: 1 Note: Contacts Not Included Pitch: 0.100" (2.54mm)

Win Source Part Number: 1363756-1452601-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Bulk
Product Status: Active
Base Product Number: 1452601
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Plug
Contact Type: Male Pin
Number of Positions: 2
Number of Rows: 1
Note: Contacts Not Included
Pitch: 0.100" (2.54mm)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A121347-ND 340-1452601-1 1363756-1452601-1
Product Name Rectangular Connector Housings Automotive Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products