Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Fixed Connector & Keying Code : F Ferrule : Without
Configuration Features Number of Positions : 1 Snap-Lock : Without
Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold Contact Type : Socket
Dimensions Connector Height : 13 MM [.512 INCH ] Product Length : 26.4 MM [1.039 INCH ] Product Width : 9.3 MM [.366 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Housing Features Housing Color : Brown
Mechanical Attachment Mating Retention : With
Operation/Applicatio
n Shielded : No
Other Dielectric Material : None Outer Contact Plating Material : None
Packaging Features Packaging Method : Box Packaging Quantity : 2200
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Board-to-Board, Wire-to-Wire Mixed & Hybrid Connector : No Sealable : No
Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 70 DEGC , 80 DEGC , 75 DEGC , 65 DEGC , 85 DEGC [158 DEGF , 149 DEGF , 185 DEGF , 167 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Body Material : PBT GF
- Cable Exit Angle : 180°
- Cable Exit Type : Fixed
- Connector & Keying Code : F
- Ferrule : Without
Configuration Features
- Number of Positions : 1
- Snap-Lock : Without
Contact Features
- Center Contact : Without
- Contact Mating Area Plating Material : Gold
- Contact Type : Socket
Dimensions
- Connector Height : 13 MM [.512 INCH ]
- Product Length : 26.4 MM [1.039 INCH ]
- Product Width : 9.3 MM [.366 INCH ]
Electrical Characteristics
Housing Features
Mechanical Attachment
Operation/Application
Other
- Dielectric Material : None
- Outer Contact Plating Material : None
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 2200
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Housing for Female Terminals
- Connector System : Board-to-Board, Wire-to-Wire
- Mixed & Hybrid Connector : No
- Sealable : No
Usage Conditions
- Cable Type : RG 174
- Operating Temperature (Max) : 70 DEGC , 80 DEGC , 75 DEGC , 65 DEGC , 85 DEGC [158 DEGF , 149 DEGF , 185 DEGF , 167 DEGF , 176 DEGF ]
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]