TE Connectivity Data Connectivity Housings 1452584-5

Description
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Fixed Connector & Keying Code : E Ferrule : Without Configuration Features Number of Positions : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold Contact Type : Socket Dimensions Connector Height : 13 MM  [.512 INCH ] Product Length : 26.4 MM  [1.039 INCH ] Product Width : 9.3 MM  [.366 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Mating Retention : With Operation/Applicatio n Shielded : No Other Dielectric Material : None Outer Contact Plating Material : None Packaging Features Packaging Method : Box Packaging Quantity : 2200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Board-to-Board, Wire-to-Wire Mixed & Hybrid Connector : No Sealable : No Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 65 DEGC , 70 DEGC , 75 DEGC , 85 DEGC , 80 DEGC  [149 DEGF , 158 DEGF , 176 DEGF , 167 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Fixed Connector & Keying Code : E Ferrule : Without Configuration Features Number of Positions : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold Contact Type : Socket Dimensions Connector Height : 13 MM  [.512 INCH ] Product Length : 26.4 MM  [1.039 INCH ] Product Width : 9.3 MM  [.366 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Mating Retention : With Operation/Applicatio n Shielded : No Other Dielectric Material : None Outer Contact Plating Material : None Packaging Features Packaging Method : Box Packaging Quantity : 2200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Board-to-Board, Wire-to-Wire Mixed & Hybrid Connector : No Sealable : No Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 65 DEGC , 70 DEGC , 75 DEGC , 85 DEGC , 80 DEGC  [149 DEGF , 158 DEGF , 176 DEGF , 167 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1452584-5 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1452584-5
Data Connectivity Housings 1452584-5
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Fixed Connector & Keying Code : E Ferrule : Without Configuration Features Number of Positions : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold Contact Type : Socket Dimensions Connector Height : 13 MM  [.512 INCH ] Product Length : 26.4 MM  [1.039 INCH ] Product Width : 9.3 MM  [.366 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Mating Retention : With Operation/Applicatio n Shielded : No Other Dielectric Material : None Outer Contact Plating Material : None Packaging Features Packaging Method : Box Packaging Quantity : 2200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Board-to-Board, Wire-to-Wire Mixed & Hybrid Connector : No Sealable : No Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 65 DEGC , 70 DEGC , 75 DEGC , 85 DEGC , 80 DEGC  [149 DEGF , 158 DEGF , 176 DEGF , 167 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle : 180°
  • Cable Exit Type : Fixed
  • Connector & Keying Code : E
  • Ferrule : Without

Configuration Features


  • Number of Positions : 1
  • Snap-Lock : Without

Contact Features


  • Center Contact : Without
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Socket

Dimensions


  • Connector Height : 13 MM  [.512 INCH ]
  • Product Length : 26.4 MM  [1.039 INCH ]
  • Product Width : 9.3 MM  [.366 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Mating Retention : With

Operation/Application


  • Shielded : No

Other


  • Dielectric Material : None
  • Outer Contact Plating Material : None

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 2200

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Board-to-Board, Wire-to-Wire
  • Mixed & Hybrid Connector : No
  • Sealable : No

Usage Conditions


  • Cable Type : RG 174
  • Operating Temperature (Max) : 65 DEGC , 70 DEGC , 75 DEGC , 85 DEGC , 80 DEGC  [149 DEGF , 158 DEGF , 176 DEGF , 167 DEGF , 185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 1452584-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1452584-5
RF Connectors / Coaxial Connectors 1452584-5
RF Connectors / Coaxial Connectors 1 WAY PLUG CONN FAKRA II

RF Connectors / Coaxial Connectors 1 WAY PLUG CONN FAKRA II

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 1452584-5 1452584-5
Product Name Data Connectivity Housings RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data