Connectors
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Pin or Socket: Socket
Contact Termination: Solder, PCB
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
Contact SKT Crimp ST Cable Mount 15-17AWG T/R Automotive Product overview: 1452503-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1452503-3 can be used for catalog matching and distributor lookup.
CONN SOCKET 15-17AWG CRIMP SILVR
Socket Contact Silver 15-17 AWG Crimp
1,2MM CONTACT (1-1,5MM?)STRIP,ASSY
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1452503-3 | 332-1452503-3 | 17-1452503-3CT-ND | 46M4420 | |
| Product Name | Connectors,Interconnects | Automotive Electronic Connector | Rectangular Connector Contacts | 1,2Mm Contact (1-1,5Mm?)Strip,assy Rohs Compliant Amp - Te Connectivity | |
| Termination | Solder, PCB | Crimp |