Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Fixed Connector & Keying Code : I Ferrule : Without
Configuration Features Number of Positions : 2 Snap-Lock : Without
Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Mating Pin Diameter : .5 MM [.02 INCH ] RF Connector Center Contact Plating Material : None
Dimensions Connector Height : 13.9 MM [.547 INCH ] Product Length : 26.4 MM [1.039 INCH ] Product Width : 17.4 MM [.685 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Housing Features Centerline (Pitch) : 8 MM [.315 INCH ] Housing Color : Other
Mechanical Attachment Mating Retention : With
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Other Dielectric Material : None Outer Contact Plating Material : None
Packaging Features Packaging Method : Carton Packaging Quantity : 250
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire, Board-to-Board Mixed & Hybrid Connector : No Sealable : No
Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000
Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 70 DEGC , 85 DEGC , 75 DEGC , 80 DEGC , 65 DEGC [176 DEGF , 149 DEGF , 167 DEGF , 158 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Body Material : PBT GF
- Cable Exit Angle : 180°
- Cable Exit Type : Fixed
- Connector & Keying Code : I
- Ferrule : Without
Configuration Features
- Number of Positions : 2
- Snap-Lock : Without
Contact Features
- Center Contact : Without
- Contact Mating Area Plating Material : Unplated
- Mating Pin Diameter : .5 MM [.02 INCH ]
- RF Connector Center Contact Plating Material : None
Dimensions
- Connector Height : 13.9 MM [.547 INCH ]
- Product Length : 26.4 MM [1.039 INCH ]
- Product Width : 17.4 MM [.685 INCH ]
Electrical Characteristics
Housing Features
- Centerline (Pitch) : 8 MM [.315 INCH ]
- Housing Color : Other
Mechanical Attachment
Operation/Application
- Circuit Application : Signal
- Shielded : No
Other
- Dielectric Material : None
- Outer Contact Plating Material : None
Packaging Features
- Packaging Method : Carton
- Packaging Quantity : 250
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Housing for Male Terminals
- Connector System : Wire-to-Wire, Board-to-Board
- Mixed & Hybrid Connector : No
- Sealable : No
Signal Characteristics
- Operating Frequency Range (MHZ) : 0 - 6000
Usage Conditions
- Cable Type : RG 174
- Operating Temperature (Max) : 70 DEGC , 85 DEGC , 75 DEGC , 80 DEGC , 65 DEGC [176 DEGF , 149 DEGF , 167 DEGF , 158 DEGF , 185 DEGF ]
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]