TE Connectivity Data Connectivity Housings 1452480-3

Description
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Fixed Connector & Keying Code : C Ferrule : Without Configuration Features Number of Positions : 2 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Mating Pin Diameter : .5 MM  [.02 INCH ] RF Connector Center Contact Plating Material : None Dimensions Connector Height : 13.9 MM  [.547 INCH ] Product Length : 26.4 MM  [1.039 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Blue Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Other Dielectric Material : None Outer Contact Plating Material : None Packaging Features Packaging Method : Carton Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire, Board-to-Board Mixed & Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000 Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 85 DEGC , 80 DEGC , 75 DEGC , 70 DEGC , 65 DEGC  [149 DEGF , 158 DEGF , 176 DEGF , 185 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Fixed Connector & Keying Code : C Ferrule : Without Configuration Features Number of Positions : 2 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Mating Pin Diameter : .5 MM  [.02 INCH ] RF Connector Center Contact Plating Material : None Dimensions Connector Height : 13.9 MM  [.547 INCH ] Product Length : 26.4 MM  [1.039 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Blue Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Other Dielectric Material : None Outer Contact Plating Material : None Packaging Features Packaging Method : Carton Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire, Board-to-Board Mixed & Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000 Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 85 DEGC , 80 DEGC , 75 DEGC , 70 DEGC , 65 DEGC  [149 DEGF , 158 DEGF , 176 DEGF , 185 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1452480-3 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1452480-3
Data Connectivity Housings 1452480-3
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Fixed Connector & Keying Code : C Ferrule : Without Configuration Features Number of Positions : 2 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Mating Pin Diameter : .5 MM  [.02 INCH ] RF Connector Center Contact Plating Material : None Dimensions Connector Height : 13.9 MM  [.547 INCH ] Product Length : 26.4 MM  [1.039 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Blue Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Other Dielectric Material : None Outer Contact Plating Material : None Packaging Features Packaging Method : Carton Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire, Board-to-Board Mixed & Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000 Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 85 DEGC , 80 DEGC , 75 DEGC , 70 DEGC , 65 DEGC  [149 DEGF , 158 DEGF , 176 DEGF , 185 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle : 180°
  • Cable Exit Type : Fixed
  • Connector & Keying Code : C
  • Ferrule : Without

Configuration Features


  • Number of Positions : 2
  • Snap-Lock : Without

Contact Features


  • Center Contact : Without
  • Contact Mating Area Plating Material : Unplated
  • Mating Pin Diameter : .5 MM  [.02 INCH ]
  • RF Connector Center Contact Plating Material : None

Dimensions


  • Connector Height : 13.9 MM  [.547 INCH ]
  • Product Length : 26.4 MM  [1.039 INCH ]
  • Product Width : 17.4 MM  [.685 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Centerline (Pitch) : 8 MM  [.315 INCH ]
  • Housing Color : Blue

Mechanical Attachment


  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Dielectric Material : None
  • Outer Contact Plating Material : None

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 250

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Wire-to-Wire, Board-to-Board
  • Mixed & Hybrid Connector : No
  • Sealable : No

Signal Characteristics


  • Operating Frequency Range (MHZ) : 0 - 6000

Usage Conditions


  • Cable Type : RG 174
  • Operating Temperature (Max) : 85 DEGC , 80 DEGC , 75 DEGC , 70 DEGC , 65 DEGC  [149 DEGF , 158 DEGF , 176 DEGF , 185 DEGF , 167 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 1452480-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1452480-3
RF Connectors / Coaxial Connectors 1452480-3
RF Connectors / Coaxial Connectors 2 WAY JACK CONN. 8MM PITCH

RF Connectors / Coaxial Connectors 2 WAY JACK CONN. 8MM PITCH

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 1452480-3 1452480-3
Product Name Data Connectivity Housings RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data