TE Connectivity Data Connectivity Housings 1452480-1

Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : A Ferrule : Without Configuration Features Number of Positions : 2 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Mating Pin Diameter : .5 MM  [.02 INCH ] Outer Contact Plating Material : None Dimensions Connector Height : 13.9 MM  [.547 INCH ] Product Length : 26.4 MM  [1.039 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Impedance (OHM) : 50 Nominal Voltage Architecture (V) : 800 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Black Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : None Packaging Features Packaging Method : Carton Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Board-to-Board, Wire-to-Wire Mixed & Hybrid Connector : No Sealable : No Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 80 DEGC , 85 DEGC , 70 DEGC , 65 DEGC , 75 DEGC  [158 DEGF , 149 DEGF , 167 DEGF , 176 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : A Ferrule : Without Configuration Features Number of Positions : 2 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Mating Pin Diameter : .5 MM  [.02 INCH ] Outer Contact Plating Material : None Dimensions Connector Height : 13.9 MM  [.547 INCH ] Product Length : 26.4 MM  [1.039 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Impedance (OHM) : 50 Nominal Voltage Architecture (V) : 800 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Black Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : None Packaging Features Packaging Method : Carton Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Board-to-Board, Wire-to-Wire Mixed & Hybrid Connector : No Sealable : No Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 80 DEGC , 85 DEGC , 70 DEGC , 65 DEGC , 75 DEGC  [158 DEGF , 149 DEGF , 167 DEGF , 176 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1452480-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1452480-1
Data Connectivity Housings 1452480-1
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : A Ferrule : Without Configuration Features Number of Positions : 2 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Mating Pin Diameter : .5 MM  [.02 INCH ] Outer Contact Plating Material : None Dimensions Connector Height : 13.9 MM  [.547 INCH ] Product Length : 26.4 MM  [1.039 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Impedance (OHM) : 50 Nominal Voltage Architecture (V) : 800 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Black Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : None Packaging Features Packaging Method : Carton Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Board-to-Board, Wire-to-Wire Mixed & Hybrid Connector : No Sealable : No Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 80 DEGC , 85 DEGC , 70 DEGC , 65 DEGC , 75 DEGC  [158 DEGF , 149 DEGF , 167 DEGF , 176 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle (DEG) : 180
  • Cable Exit Type : Fixed
  • Connector & Keying Code : A
  • Ferrule : Without

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Snap-Lock : Without

Contact Features


  • Center Contact : Without
  • Contact Mating Area Plating Material : Unplated
  • Mating Pin Diameter : .5 MM  [.02 INCH ]
  • Outer Contact Plating Material : None

Dimensions


  • Connector Height : 13.9 MM  [.547 INCH ]
  • Product Length : 26.4 MM  [1.039 INCH ]
  • Product Width : 17.4 MM  [.685 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Nominal Voltage Architecture (V) : 800

Housing Features


  • Centerline (Pitch) : 8 MM  [.315 INCH ]
  • Housing Color : Black

Mechanical Attachment


  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 0 - 6
  • Shielded : No

Other


  • Connector Position Assurance Capable : No
  • Dielectric Material : None

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 250

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Board-to-Board, Wire-to-Wire
  • Mixed & Hybrid Connector : No
  • Sealable : No

Usage Conditions


  • Cable Type : RG 174
  • Operating Temperature (Max) : 80 DEGC , 85 DEGC , 70 DEGC , 65 DEGC , 75 DEGC  [158 DEGF , 149 DEGF , 167 DEGF , 176 DEGF , 185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Coaxial Connector (RF) Accessories - 1452480-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
1452480-1
Coaxial Connector (RF) Accessories 1452480-1
CONN HOUSNG FOR SMB FKRA ML TERM

CONN HOUSNG FOR SMB FKRA ML TERM

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ODG (Origin Data Global)
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 1452480-1 1452480-1
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories
Geometry Straight; 180
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052421-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
RF Connectors - 1053251-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
Between Series Adapters - 1058077-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers