TE Connectivity Rectangular Connector Housings 1452303-1

Description
Rectangular Connectors - Housings
Request a Quote Datasheet
Description
Rectangular Connectors - Housings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 1452303-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1452303-1-ND
Rectangular Connector Housings 1452303-1-ND
Rectangular Connectors - Housings

Rectangular Connectors - Housings

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
340-1452303-1
Electronic Connector 340-1452303-1
12 Pos Crimp Wire Housing, PBT, Straight, Cable Mount, Black Product overview: 1452303-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1452303-1 can be used for catalog matching and distributor lookup.

12 Pos Crimp Wire Housing, PBT, Straight, Cable Mount, Black Product overview: 1452303-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1452303-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Mounting Type: Fixed Contact Termination: Solder, PCB

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
Mounting Type: Fixed
Contact Termination: Solder, PCB

Buy Now Datasheet
Inl Amp - Te Connectivity - 97X3781 - Newark, An Avnet Company
Chicago, IL, United States
Inl Amp - Te Connectivity
97X3781
Inl Amp - Te Connectivity 97X3781
INL:R.BUM.MAL HSG12

INL:R.BUM.MAL HSG12

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1452303-1-ND 1452303-1 340-1452303-1 97X3781
Product Name Rectangular Connector Housings Electronic Connector Connectors,Interconnects Inl Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
OBDII White Female Connectors - QLC16112 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details