TE Connectivity Rectangular Connector Housings 1452299-1

Description
"12 Rectangular Connectors - Housings Receptacle Black 0.264"" (6.70mm)"
Request a Quote Datasheet
Description
"12 Rectangular Connectors - Housings Receptacle Black 0.264"" (6.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A127973-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A127973-ND
Rectangular Connector Housings A127973-ND
"12 Rectangular Connectors - Housings Receptacle Black 0.264"" (6.70mm)"

"12 Rectangular Connectors - Housings Receptacle Black 0.264"" (6.70mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1334128-1452299-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1334128-1452299-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1334128-1452299-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334128-1452299-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Tray Number of Positions: 12 Pitch: 0.264" (6.70mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 3 Row Spacing: 0.226" (5.75mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 56 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -1452299-1-LSI,14522 99-1-ND,-1452299-1-S I,A127973 Base Product Number: 1452299 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334128-1452299-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Tray
Number of Positions: 12
Pitch: 0.264" (6.70mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 3
Row Spacing: 0.226" (5.75mm)
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 56
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -1452299-1-LSI,1452299-1-ND,-1452299-1-SI,A127973
Base Product Number: 1452299
RoHS Status: RoHS Compliant

Buy Now Datasheet
Fem Hsg Inli.asy12P Amp - Te Connectivity - 97X3780 - Newark, An Avnet Company
Chicago, IL, United States
Fem Hsg Inli.asy12P Amp - Te Connectivity
97X3780
Fem Hsg Inli.asy12P Amp - Te Connectivity 97X3780
FEM HSG INLI.ASY12P

FEM HSG INLI.ASY12P

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A127973-ND 1334128-1452299-1 97X3780
Product Name Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Fem Hsg Inli.asy12P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products