TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1452158-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333632-1452158-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 20-22 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 12,000 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 1452158-1-ND,17-1452 158-1CT,17-1452158-1 TR,-1452158-1-CSI,-1 452158-1-LSI Base Product Number: 1452158 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333632-1452158-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 20-22 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 12,000 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 1452158-1-ND,17-1452 158-1CT,17-1452158-1 TR,-1452158-1-CSI,-1 452158-1-LSI Base Product Number: 1452158 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333632-1452158-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333632-1452158-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333632-1452158-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333632-1452158-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 20-22 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 12,000 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 1452158-1-ND,17-1452 158-1CT,17-1452158-1 TR,-1452158-1-CSI,-1 452158-1-LSI Base Product Number: 1452158 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333632-1452158-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 20-22 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 12,000
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 1452158-1-ND,17-1452158-1CT,17-1452158-1TR,-1452158-1-CSI,-1452158-1-LSI
Base Product Number: 1452158
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Rectangular Connector Contacts - 17-1452158-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1452158-1CT-ND
Rectangular Connector Contacts 17-1452158-1CT-ND
Socket Contact Tin 20-22 AWG Crimp

Socket Contact Tin 20-22 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 17-1452158-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1452158-1TR-ND
Rectangular Connector Contacts 17-1452158-1TR-ND
Socket Contact Tin 20-22 AWG Crimp

Socket Contact Tin 20-22 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
332-1452158-1
Automotive Electronic Connector 332-1452158-1
Contact SKT Crimp ST Cable Mount 20-22AWG T/R Automotive Product overview: 1452158-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1452158-1 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 20-22AWG T/R Automotive Product overview: 1452158-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1452158-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Contact, Socket, Crimp, 21-20Awg Rohs Compliant Amp - Te Connectivity - 69AH4171 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 21-20Awg Rohs Compliant Amp - Te Connectivity
69AH4171
Contact, Socket, Crimp, 21-20Awg Rohs Compliant Amp - Te Connectivity 69AH4171
CONTACT, SOCKET, CRIMP, 21-20AWG ROHS COMPLIANT: YES

CONTACT, SOCKET, CRIMP, 21-20AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333632-1452158-1 17-1452158-1CT-ND 332-1452158-1 69AH4171
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Rectangular Connector Contacts Automotive Electronic Connector Contact, Socket, Crimp, 21-20Awg Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Circular Connector Assemblies - 1124-CAB.H34.GLW.C7G-2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 1.5 amps
View Details
Din Connector Omron Electronic Components - 06AC0169 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details