Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334001-145165-8
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard
Packaging: Bulk
Number of Positions: 184
Pitch: 0.050" (1.27mm)
Color: Natural
Features: Board Guide
Number of Rows: 2
Termination: Solder, Staggered
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Phosphor Bronze
Material - Insulation: Thermoplastic
Gender: Female
Standard Package: 35
Mounting: Through Hole
Card Type: PCI 3.3V 64 Bit
Number of Positions/Bay/Row: 11; 49; 32
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2266-145165-8,-14516
Base Product Number: 145165
RoHS Status: RoHS non-compliant
"184 Position Female Connector PCI 3.3V 64 Bit Gold 0.050"" (1.27mm) Natural"
CONN PCI CARDEDGE FML 184P 0.050 Product overview: 145165-8 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-145165-8 can be used for catalog matching and distributor lookup.
AMP .050C/L PCI 92 DUAL POS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1334001-145165-8 | A118736-ND | 303-145165-8 | 35AC8463 |
| Product Name | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors | Edgeboard Connectors | Electronic Connector | Amp .050C/l Pci 92 Dual Pos Amp - Te Connectivity |
| Connector Type | Card Edge Connector | |||
| Termination | Solder, Staggered | Solder, Staggered | ||
| Mounting | Through Hole | Through Hole |