TE Connectivity Board Level Pressure Sensors 1451-030A-T

Description
Configuration Features Tubes : Tube Dimensions Dimensions : 7.6 x 7.6 MM  [.3 x .3 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.25% Non-linearity Output/Span : 60mV Pressure (PSI) : 30 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Tubes : Tube Dimensions Dimensions : 7.6 x 7.6 MM  [.3 x .3 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.25% Non-linearity Output/Span : 60mV Pressure (PSI) : 30 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Level Pressure Sensors - 1451-030A-T - TE Connectivity
Berwyn, PA, United States
Board Level Pressure Sensors
1451-030A-T
Board Level Pressure Sensors 1451-030A-T
Configuration Features Tubes : Tube Dimensions Dimensions : 7.6 x 7.6 MM  [.3 x .3 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.25% Non-linearity Output/Span : 60mV Pressure (PSI) : 30 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Tubes : Tube

Dimensions


  • Dimensions : 7.6 x 7.6 MM  [.3 x .3 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 3

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±0.25% Non-linearity
  • Output/Span : 60mV
  • Pressure (PSI) : 30

Other


  • Options : No Option

Packaging Features


  • Board Level Pressure Sensor Package : Surface Mountable

Product Type Features


  • Board Level Pressure Sensor Style : Absolute
  • Board Level Pressure Sensor Type : mV Output Pressure Sensors

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Pressure Sensors, Transducers - 223-1362-5-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1362-5-ND
Pressure Sensors, Transducers 223-1362-5-ND
"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.09"" (2.29mm) Tube 0 mV ~ 60 mV (3V) 10-SMD Module"

"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.09"" (2.29mm) Tube 0 mV ~ 60 mV (3V) 10-SMD Module"

Buy Now Datasheet
Pressure Sensor; Operating Pressure Max Te Connectivity Sensors - 96H0253 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor; Operating Pressure Max Te Connectivity Sensors
96H0253
Pressure Sensor; Operating Pressure Max Te Connectivity Sensors 96H0253
PRESSURE SENSOR; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:3V; Port Style:Hose / Tube; Supply Current:-; Product Range:MS1451 Series; External Depth:8.38mm RoHS Compliant: No

PRESSURE SENSOR; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:3V; Port Style:Hose / Tube; Supply Current:-; Product Range:MS1451 Series; External Depth:8.38mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 1451-030A-T 223-1362-5-ND 96H0253
Product Name Board Level Pressure Sensors Pressure Sensors, Transducers Pressure Sensor; Operating Pressure Max Te Connectivity Sensors
Device Category Sensor Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Absolute Absolute Absolute; Absolute
Working Pressure Range 30 psi (21.11 m H2O) 30 psi (21.11 m H2O) ? to 30 psi (? to 21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10221219-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Transducers - 10216545-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1000 psi (704 m H2O)
View Details
Pressure Transducers - 10219020-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Transducers - 10218166-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details