Win Source Part Number: 1010072-1451-015A-T
Category: Sensors, Transducers>Pressure
Termination Style: SMD (SMT) Tab
Package: Tube
Applications: Board Mount
Standard Package: 41
Output Type: Wheatstone Bridge
Output: 0 mV ~ 60 mV (3V)
Accuracy: ±0.25%
Pressure Type: Absolute
Operating Pressure: 15PSI (103.42kPa)
Port Size: Male - 0.09" (2.29mm) Tube
Port Style: Barbless
Maximum Pressure: 45PSI (310.26kPa)
Voltage - Supply: 3V ~ 12V
Package / Case: 10-SMD Module
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 9026.20.4000
Mfr: TE Connectivity Measurement Specialties
Other Names: 223-1361-5,2266-1451
Base Product Number: 1451
SENSOR 15PSIA 0.09 .06V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1010072-1451-015A-T | 1451-015A-T |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Pressure Type | Absolute; Absolute |