TE Connectivity ™ Connectors,Interconnects 1451-015A-N

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Applications: SATA Pressure Type: Absolute Operating Pressure: 5.8 PSI ~ 16.68 PSI (40 kPa ~ 115 kPa) Output Type: Inverted Output: Ethernet Accuracy: ±12°C(Max) Voltage - Supply: 3.3V Port Style: Barbless
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Applications: SATA Pressure Type: Absolute Operating Pressure: 5.8 PSI ~ 16.68 PSI (40 kPa ~ 115 kPa) Output Type: Inverted Output: Ethernet Accuracy: ±12°C(Max) Voltage - Supply: 3.3V Port Style: Barbless
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Applications: SATA Pressure Type: Absolute Operating Pressure: 5.8 PSI ~ 16.68 PSI (40 kPa ~ 115 kPa) Output Type: Inverted Output: Ethernet Accuracy: ±12°C(Max) Voltage - Supply: 3.3V Port Style: Barbless

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Applications: SATA
Pressure Type: Absolute
Operating Pressure: 5.8 PSI ~ 16.68 PSI (40 kPa ~ 115 kPa)
Output Type: Inverted
Output: Ethernet
Accuracy: ±12°C(Max)
Voltage - Supply: 3.3V
Port Style: Barbless

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products