TE Connectivity Board Mount Pressure Sensors 1451-015A-N

Description
Dimensions Product Height : 3.43 MM  [.135 INCH ] Product Length : 7.6 MM  [.3 INCH ] Product Width : 7.6 MM  [.299 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Operation/Applicatio n Output Signal Details : 60mV Pressure (PSI) : 15 Pressure Accuracy : ±0.25% Non-linearity Other Sensor Options : No Option, Narrow Hole Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 3.43 MM  [.135 INCH ] Product Length : 7.6 MM  [.3 INCH ] Product Width : 7.6 MM  [.299 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Operation/Applicatio n Output Signal Details : 60mV Pressure (PSI) : 15 Pressure Accuracy : ±0.25% Non-linearity Other Sensor Options : No Option, Narrow Hole Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 1451-015A-N - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
1451-015A-N
Board Mount Pressure Sensors 1451-015A-N
Dimensions Product Height : 3.43 MM  [.135 INCH ] Product Length : 7.6 MM  [.3 INCH ] Product Width : 7.6 MM  [.299 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Operation/Applicatio n Output Signal Details : 60mV Pressure (PSI) : 15 Pressure Accuracy : ±0.25% Non-linearity Other Sensor Options : No Option, Narrow Hole Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 3.43 MM  [.135 INCH ]
  • Product Length : 7.6 MM  [.3 INCH ]
  • Product Width : 7.6 MM  [.299 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 3

Operation/Application


  • Output Signal Details : 60mV
  • Pressure (PSI) : 15
  • Pressure Accuracy : ±0.25% Non-linearity

Other


  • Sensor Options : No Option, Narrow Hole

Product Type Features


  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Absolute
  • Sensor Package : Surface Mountable

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Pressure Sensors, Transducers - MSP6802-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
MSP6802-ND
Pressure Sensors, Transducers MSP6802-ND
Pressure Sensor 15PSI (103.42kPa) Absolute 0 mV ~ 60 mV (3V) 10-SMD Module

Pressure Sensor 15PSI (103.42kPa) Absolute 0 mV ~ 60 mV (3V) 10-SMD Module

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 1451-015A-N MSP6802-ND
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Absolute Absolute
Working Pressure Range 15 psi (10.56 m H2O) 15 psi (10.56 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10215109-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Transducers - 10216274-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Pressure Transducers - 10216829-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Board Mount Pressure Sensors - 1010446-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details