TE Connectivity Automotive Terminals 144969-2

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Width : .63 MM  [.025 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1.9 MM  [.075 INCH ] Tab Length : 13.7 MM  [.54 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 19 Wire Size Search (AWG) : 21, 20, 22, 19, 23, 24 Wire Size Search (MMSQ) : .5, .3, .6, .2, .4, .25 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 11000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Width : .63 MM  [.025 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1.9 MM  [.075 INCH ] Tab Length : 13.7 MM  [.54 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 19 Wire Size Search (AWG) : 21, 20, 22, 19, 23, 24 Wire Size Search (MMSQ) : .5, .3, .6, .2, .4, .25 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 11000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 144969-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
144969-2
Automotive Terminals 144969-2
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Width : .63 MM  [.025 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1.9 MM  [.075 INCH ] Tab Length : 13.7 MM  [.54 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 19 Wire Size Search (AWG) : 21, 20, 22, 19, 23, 24 Wire Size Search (MMSQ) : .5, .3, .6, .2, .4, .25 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 11000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : .63mm
  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Tab Width : .63 MM  [.025 INCH ]
  • Terminal Type : Receptacle
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Compatible Insulation Diameter Range : 1.9 MM  [.075 INCH ]
  • Tab Length : 13.7 MM  [.54 INCH ]
  • Wire Size (MMSQ) : .2 - .6
  • Wire Size (AWG) : 24 - 19
  • Wire Size Search (AWG) : 21, 20, 22, 19, 23, 24
  • Wire Size Search (MMSQ) : .5, .3, .6, .2, .4, .25

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 11000

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 144969-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
144969-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 144969-2
Win Source Part Number: 1365030-144969-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 31 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Micro Quadlok Package: Tape & Reel (TR) Product Status: Active Base Product Number: 144969 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-23 AWG Contact Finish: Gold

Win Source Part Number: 1365030-144969-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 31 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Micro Quadlok
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 144969
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 20-23 AWG
Contact Finish: Gold

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 144969-2 144969-2
Product Name Automotive Terminals Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2005001-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1437284-0 - TE Connectivity
Specs
Type Contact
Plating / Coating None
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Automotive Terminals - 1-2304634-0 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details