TE Connectivity Electronic Connector 144839-2

Description
5mm Tab Terminal, Female, Tin Plated, Brass, 12-17 AWG Product overview: 144839-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-144839-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5mm Tab Terminal, Female, Tin Plated, Brass, 12-17 AWG Product overview: 144839-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-144839-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-144839-2
Electronic Connector 392-144839-2
5mm Tab Terminal, Female, Tin Plated, Brass, 12-17 AWG Product overview: 144839-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-144839-2 can be used for catalog matching and distributor lookup.

5mm Tab Terminal, Female, Tin Plated, Brass, 12-17 AWG Product overview: 144839-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-144839-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1034943-144839-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1034943-144839-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1034943-144839-2
Win Source Part Number: 1034943-144839-2 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR) Wire Gauge: 12-17 AWG Contact Material: Brass Gender: Male Standard Package: 7,500 Terminal Type: Standard Length - Overall: 1.051" (26.70mm) Insulation: Non-Insulated Tab Width: 0.197" (5.00mm) Tab Thickness: 0.040" (1.02mm) Insulation Diameter: 0.083" ~ 0.122" (2.11mm ~ 3.10mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 63499-1; 175179-1; 280080-4; 928782-2; 63585-1; 63273-11448392; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -144839-2-SI Base Product Number: 144839 RoHS Status: RoHS non-compliant

Win Source Part Number: 1034943-144839-2
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Termination: Crimp
Contact Finish: Tin
Package: Tape & Reel (TR)
Wire Gauge: 12-17 AWG
Contact Material: Brass
Gender: Male
Standard Package: 7,500
Terminal Type: Standard
Length - Overall: 1.051" (26.70mm)
Insulation: Non-Insulated
Tab Width: 0.197" (5.00mm)
Tab Thickness: 0.040" (1.02mm)
Insulation Diameter: 0.083" ~ 0.122" (2.11mm ~ 3.10mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 63499-1; 175179-1; 280080-4; 928782-2; 63585-1; 63273-11448392;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -144839-2-SI
Base Product Number: 144839
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
144839-2
Terminals 144839-2
Terminals FASTIN-FASTON TAB 5MM SER

Terminals FASTIN-FASTON TAB 5MM SER

Buy Now Datasheet
Ff 5Mm Tab 17-12 Awg .031 Ptpb Amp - Te Connectivity - 97X3778 - Newark, An Avnet Company
Chicago, IL, United States
Ff 5Mm Tab 17-12 Awg .031 Ptpb Amp - Te Connectivity
97X3778
Ff 5Mm Tab 17-12 Awg .031 Ptpb Amp - Te Connectivity 97X3778
FF 5MM TAB 17-12 AWG .031 PTPB

FF 5MM TAB 17-12 AWG .031 PTPB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-144839-2 1034943-144839-2 144839-2 97X3778
Product Name Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminals Ff 5Mm Tab 17-12 Awg .031 Ptpb Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details