Connector Accessories Shield Finger Copper Alloy Gold Over Nickel Tape and Reel Product overview: 1447360-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1447360-9 can be used for catalog matching and distributor lookup.
Connectors Terminals, PCB Mount, Spring Contact Type
Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1109390-1447360-9
Packaging: Tape and Reel
Number of Positions: 1
Current Rating: 1.5 A
Length: 2.7 mm
Contact Plating: Gold
Height: 1.7 mm
Plating: Gold
Width: 1.5 mm
Categories: Rectangular - Board to Board Connectors
Alternative Parts (Cross-Reference): 3100069;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Depth: 1.5 mm
Lead Free: Lead Free
Mount: Sealed
RoHS: Compliant
Radiation Hardening: No
Schedule B: 8538907040
ELV: Compliant
Outside Diameter: 1.5 mm
Circuit Application: Signal
Preloaded: No
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-1447360-9 | 1447360-9 | 1109390-1447360-9 |
| Product Name | Electronic Connector | Connectors Terminals, PCB Mount, Spring Contact Type | Rectangular - Board to Board Connectors - 1447360-9 |
| Current Rating | 1.5 amps | 1.5 amps |