TE Connectivity ™ RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets 1447360-8

Description
Win Source Part Number: 993911-1447360-8 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger Package: Tape & Reel Length: 0.177" (4.50mm) Standard Package: 5,000 Height: 0.051" (1.30mm) Material: Copper Alloy Plating: Gold Plating - Thickness: 2µin (0.05µm) Attachment Method: Solder Width: 0.047" (1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -3100049-A-SI,-31000 49-A-SI-ND,2266-1447 360-8TR,A108284DKR,3 100049-A,A108284CT,3 100049A,A108284TR,-1 447360-8-SI Base Product Number: 1447360
Request a Quote Datasheet
Description
Win Source Part Number: 993911-1447360-8 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger Package: Tape & Reel Length: 0.177" (4.50mm) Standard Package: 5,000 Height: 0.051" (1.30mm) Material: Copper Alloy Plating: Gold Plating - Thickness: 2µin (0.05µm) Attachment Method: Solder Width: 0.047" (1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -3100049-A-SI,-31000 49-A-SI-ND,2266-1447 360-8TR,A108284DKR,3 100049-A,A108284CT,3 100049A,A108284TR,-1 447360-8-SI Base Product Number: 1447360
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets - 993911-1447360-8 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
993911-1447360-8
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets 993911-1447360-8
Win Source Part Number: 993911-1447360-8 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger Package: Tape & Reel Length: 0.177" (4.50mm) Standard Package: 5,000 Height: 0.051" (1.30mm) Material: Copper Alloy Plating: Gold Plating - Thickness: 2µin (0.05µm) Attachment Method: Solder Width: 0.047" (1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -3100049-A-SI,-31000 49-A-SI-ND,2266-1447 360-8TR,A108284DKR,3 100049-A,A108284CT,3 100049A,A108284TR,-1 447360-8-SI Base Product Number: 1447360

Win Source Part Number: 993911-1447360-8
Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets
Type: Shield Finger
Package: Tape & Reel
Length: 0.177" (4.50mm)
Standard Package: 5,000
Height: 0.051" (1.30mm)
Material: Copper Alloy
Plating: Gold
Plating - Thickness: 2µin (0.05µm)
Attachment Method: Solder
Width: 0.047" (1.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -3100049-A-SI,-3100049-A-SI-ND,2266-1447360-8TR,A108284DKR,3100049-A,A108284CT,3100049A,A108284TR,-1447360-8-SI
Base Product Number: 1447360

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 993911-1447360-8
Product Name RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-372XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details