TE Connectivity ™ RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets 1447009-5

Description
Win Source Part Number: 965667-1447009-5 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger Package: Tape & Reel Length: 0.134" (3.40mm) Standard Package: 10,000 Height: 0.031" (0.80mm) Material: Copper Alloy Plating: Gold Plating - Thickness: 1.967µin (0.05µm) Attachment Method: Solder Width: 0.079" (2.00mm) Alternative Parts (Cross-Reference): 1447009-51447009-5 .; 1447009-5.; 3100029; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -3100029-SI,-3100029 -SI-ND,A108283DKR,-1 447009-5-SI,A108283C T,A108283TR,2266-144 7009-5TR,3100029 Base Product Number: 1447009
Request a Quote Datasheet
Description
Win Source Part Number: 965667-1447009-5 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger Package: Tape & Reel Length: 0.134" (3.40mm) Standard Package: 10,000 Height: 0.031" (0.80mm) Material: Copper Alloy Plating: Gold Plating - Thickness: 1.967µin (0.05µm) Attachment Method: Solder Width: 0.079" (2.00mm) Alternative Parts (Cross-Reference): 1447009-51447009-5 .; 1447009-5.; 3100029; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -3100029-SI,-3100029 -SI-ND,A108283DKR,-1 447009-5-SI,A108283C T,A108283TR,2266-144 7009-5TR,3100029 Base Product Number: 1447009
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets - 965667-1447009-5 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
965667-1447009-5
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets 965667-1447009-5
Win Source Part Number: 965667-1447009-5 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger Package: Tape & Reel Length: 0.134" (3.40mm) Standard Package: 10,000 Height: 0.031" (0.80mm) Material: Copper Alloy Plating: Gold Plating - Thickness: 1.967µin (0.05µm) Attachment Method: Solder Width: 0.079" (2.00mm) Alternative Parts (Cross-Reference): 1447009-51447009-5 .; 1447009-5.; 3100029; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -3100029-SI,-3100029 -SI-ND,A108283DKR,-1 447009-5-SI,A108283C T,A108283TR,2266-144 7009-5TR,3100029 Base Product Number: 1447009

Win Source Part Number: 965667-1447009-5
Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets
Type: Shield Finger
Package: Tape & Reel
Length: 0.134" (3.40mm)
Standard Package: 10,000
Height: 0.031" (0.80mm)
Material: Copper Alloy
Plating: Gold
Plating - Thickness: 1.967µin (0.05µm)
Attachment Method: Solder
Width: 0.079" (2.00mm)
Alternative Parts (Cross-Reference): 1447009-51447009-5 .; 1447009-5.; 3100029;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -3100029-SI,-3100029-SI-ND,A108283DKR,-1447009-5-SI,A108283CT,A108283TR,2266-1447009-5TR,3100029
Base Product Number: 1447009

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 965667-1447009-5
Product Name RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-415 4308RV-415XJLD , 4308RV-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details