TE Connectivity Rectangular Wire & Cable Connectors & Housings 144684-1

Description
Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Housing Features Housing Material : PA 66 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Housing Features Housing Material : PA 66 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 144684-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
144684-1
Rectangular Wire & Cable Connectors & Housings 144684-1
Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Housing Features Housing Material : PA 66 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 3

Housing Features


  • Housing Material : PA 66

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Rectangular Connector Accessories - A127972-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A127972-ND
Rectangular Connector Accessories A127972-ND
Connector Cap (Cover) For AMPMODU Mod IV Series

Connector Cap (Cover) For AMPMODU Mod IV Series

Buy Now Datasheet
Cover Modu Iv 2X3 Pos. Amp - Te Connectivity - 11H4714 - Newark, An Avnet Company
Chicago, IL, United States
Cover Modu Iv 2X3 Pos. Amp - Te Connectivity
11H4714
Cover Modu Iv 2X3 Pos. Amp - Te Connectivity 11H4714
COVER MODU IV 2X3 POS.

COVER MODU IV 2X3 POS.

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 144684-1 A127972-ND 11H4714
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Accessories Cover Modu Iv 2X3 Pos. Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Rectangular Connector Accessories - A111683-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers