Contact SKT Crimp ST Cable Mount 12-17AWG T/R Automotive Product overview: 144617-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-144617-1 can be used for catalog matching and distributor lookup.
Socket Contact Tin 12-17 AWG Crimp Power
Socket Contact Tin 12-17 AWG Crimp Power
Win Source Part Number: 991810-144617-1
Category: Connectors, Interconnects>Rectan
Series: Standard Power Timer
Type: Power
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 12-17 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 2,000
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 144617-1-ND,A122958C
Base Product Number: 144617
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-144617-1 | A122958TR-ND | 991810-144617-1 |
| Product Name | Automotive Electronic Connector | Rectangular Connector Contacts | Connectors, Interconnects - Rectangular Connectors - Contacts |
| Connector Type | Automotive Connector | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |