2 Position Non-Gendered Connector Crimp Panel Mount
CONN PLUG 2POS PNL MNT CRIMP
PLUG & SOCKET CONNECTOR, 2 POSITION, 120A, 6AWG, GRAY; No. of Contacts:2Contacts; Product Range:Power 120 Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug, Receptacle RoHS Compliant: Yes
120A PWR PROD KIT,6 AWG,GRAY
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A101915-ND | 1446000-1 | 11H4711 | 41AJ2777 |
| Product Name | Blade Type Power Connector Assemblies | Blade Type Power Connectors | Plug & Socket Connector, 2 Position, 120A, 6Awg, Gray; No. Of Contacts Amp - Te Connectivity | 120A Pwr Prod Kit,6 Awg,gray Amp - Te Connectivity |
| Mounting | Panel Mount | Panel Mount | Cable Mount |