TE Connectivity Blade Type Power Connector Assemblies 1445999-1

Description
2 Position Non-Gendered Connector Crimp Panel Mount
Request a Quote Datasheet
Description
2 Position Non-Gendered Connector Crimp Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connector Assemblies - A101919-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A101919-ND
Blade Type Power Connector Assemblies A101919-ND
2 Position Non-Gendered Connector Crimp Panel Mount

2 Position Non-Gendered Connector Crimp Panel Mount

Buy Now Datasheet
Blade Type Power Connectors - 1445999-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1445999-1
Blade Type Power Connectors 1445999-1
CONN PLUG 2POS PNL MNT CRIMP

CONN PLUG 2POS PNL MNT CRIMP

Supplier's Site Datasheet
Plug & Socket Connector, 2 Position, 120A, 4Awg, Gray; Product Range Amp - Te Connectivity - 11H4709 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, 2 Position, 120A, 4Awg, Gray; Product Range Amp - Te Connectivity
11H4709
Plug & Socket Connector, 2 Position, 120A, 4Awg, Gray; Product Range Amp - Te Connectivity 11H4709
PLUG & SOCKET CONNECTOR, 2 POSITION, 120A, 4AWG, GRAY; Product Range:AMP Power 120 Series; No. of Contacts:2Contacts; Gender:Plug, Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; No. of Rows:1Rows RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, 2 POSITION, 120A, 4AWG, GRAY; Product Range:AMP Power 120 Series; No. of Contacts:2Contacts; Gender:Plug, Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A101919-ND 1445999-1 11H4709
Product Name Blade Type Power Connector Assemblies Blade Type Power Connectors Plug & Socket Connector, 2 Position, 120A, 4Awg, Gray; Product Range Amp - Te Connectivity
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details