TE Connectivity Contact, Pin/socket, 4Awg, Crimp; Product Range Amp Te Connectivity 1445996-1

Description
CONTACT, PIN/SOCKET, 4AWG, CRIMP; Product Range:AMPLIMITE 100 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; For Use With:AMP Power Series Connectors; Wire Size AWG Max:4AWG; Wire Size AWG Min:4AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN/SOCKET, 4AWG, CRIMP; Product Range:AMPLIMITE 100 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; For Use With:AMP Power Series Connectors; Wire Size AWG Max:4AWG; Wire Size AWG Min:4AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin/socket, 4Awg, Crimp; Product Range Amp Te Connectivity - 11H4705 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin/socket, 4Awg, Crimp; Product Range Amp Te Connectivity
11H4705
Contact, Pin/socket, 4Awg, Crimp; Product Range Amp Te Connectivity 11H4705
CONTACT, PIN/SOCKET, 4AWG, CRIMP; Product Range:AMPLIMITE 100 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; For Use With:AMP Power Series Connectors; Wire Size AWG Max:4AWG; Wire Size AWG Min:4AWG RoHS Compliant: Yes

CONTACT, PIN/SOCKET, 4AWG, CRIMP; Product Range:AMPLIMITE 100 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; For Use With:AMP Power Series Connectors; Wire Size AWG Max:4AWG; Wire Size AWG Min:4AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 11H4705
Product Name Contact, Pin/socket, 4Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1452719-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details