Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Contact Type: Female Socket
Contact Termination: Solder, PCB
Contact Material: Phosphor Bronze
Contact Finish: Tin
Type: Header, Male Pins, Shrouded (4 Side)
Blade Contact 2 AWG Crimp Non-Gendered Silver
120A Power Contact, Male, Crimp, 2AWG, Copper, Silver Plated, 600V Product overview: 1445995-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 120A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1445995-1 can be used for catalog matching and distributor lookup.
CONTACT, 120 PWR PROD,2AWG
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1445995-1 | A121029-ND | 332-1445995-1 | 76AC1814 | |
| Product Name | Connectors,Interconnects | Contacts | Blade Type Power Connector Contacts | 120A 600V Electronic Connector | Contact, 120 Pwr Prod,2Awg Amp - Te Connectivity |
| Termination | Solder, PCB | Crimp |