TE Connectivity ™ Circuit Protection - PTC Resettable Fuses 1445994-2

Description
Manufacturer: AMIS Category: Circuit Protection - PTC Resettable Fuses Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Number of Rows: 2 Mounting Type: Fixed Contact Termination: Solder, PCB Color: Gray
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Circuit Protection - PTC Resettable Fuses Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Number of Rows: 2 Mounting Type: Fixed Contact Termination: Solder, PCB Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
Circuit Protection - PTC Resettable Fuses
Manufacturer: AMIS Category: Circuit Protection - PTC Resettable Fuses Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Number of Rows: 2 Mounting Type: Fixed Contact Termination: Solder, PCB Color: Gray

Manufacturer: AMIS
Category: Circuit Protection - PTC Resettable Fuses
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Number of Rows: 2
Mounting Type: Fixed
Contact Termination: Solder, PCB
Color: Gray

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Name Circuit Protection - PTC Resettable Fuses
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002314101 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 80 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers