TE Connectivity Power Connector, Housing, 2 Position, Gray; Product Range Amp Te Connectivity 1445994-1

Description
POWER CONNECTOR, HOUSING, 2 POSITION, GRAY; Product Range:Power 120 Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:1445996-1 Contacts; Connector Body Material:PC (Polycarbonate) Body RoHS Compliant: Yes
Datasheet
Description
POWER CONNECTOR, HOUSING, 2 POSITION, GRAY; Product Range:Power 120 Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:1445996-1 Contacts; Connector Body Material:PC (Polycarbonate) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connector, Housing, 2 Position, Gray; Product Range Amp Te Connectivity - 11H4702 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, Housing, 2 Position, Gray; Product Range Amp Te Connectivity
11H4702
Power Connector, Housing, 2 Position, Gray; Product Range Amp Te Connectivity 11H4702
POWER CONNECTOR, HOUSING, 2 POSITION, GRAY; Product Range:Power 120 Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:1445996-1 Contacts; Connector Body Material:PC (Polycarbonate) Body RoHS Compliant: Yes

POWER CONNECTOR, HOUSING, 2 POSITION, GRAY; Product Range:Power 120 Series; Gender:Plug, Receptacle; No. of Positions:2Positions; Pitch Spacing:-; For Use With:1445996-1 Contacts; Connector Body Material:PC (Polycarbonate) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 11H4702
Product Name Power Connector, Housing, 2 Position, Gray; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details