TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1445960-1

Description
Body Features Primary Product Color : Red Primary Product Material : Polycarbonate Dimensions Product Height : 7.95 MM  [.313 INCH ] Product Length : 16.74 MM  [.659 INCH ] Product Width : 8.32 MM  [.328 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Mounting Clamp/Wing Hardware Accessory Function : Mounting
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Primary Product Material : Polycarbonate Dimensions Product Height : 7.95 MM  [.313 INCH ] Product Length : 16.74 MM  [.659 INCH ] Product Width : 8.32 MM  [.328 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Mounting Clamp/Wing Hardware Accessory Function : Mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1445960-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1445960-1
Connector Hardware, Mounts, Locks & Retainers 1445960-1
Body Features Primary Product Color : Red Primary Product Material : Polycarbonate Dimensions Product Height : 7.95 MM  [.313 INCH ] Product Length : 16.74 MM  [.659 INCH ] Product Width : 8.32 MM  [.328 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Mounting Clamp/Wing Hardware Accessory Function : Mounting

Body Features


  • Primary Product Color : Red
  • Primary Product Material : Polycarbonate

Dimensions


  • Product Height : 7.95 MM  [.313 INCH ]
  • Product Length : 16.74 MM  [.659 INCH ]
  • Product Width : 8.32 MM  [.328 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Mounting Clamp/Wing
  • Hardware Accessory Function : Mounting
Buy Now Datasheet
Blade Type Power Connector Accessories - A112203-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Accessories
A112203-ND
Blade Type Power Connector Accessories A112203-ND
Connector Mounting Wing For Power Series 15/30/45

Connector Mounting Wing For Power Series 15/30/45

Buy Now Datasheet
Mtg Wing,15/30/45A Pwr Prod Amp - Te Connectivity - 41AJ2775 - Newark, An Avnet Company
Chicago, IL, United States
Mtg Wing,15/30/45A Pwr Prod Amp - Te Connectivity
41AJ2775
Mtg Wing,15/30/45A Pwr Prod Amp - Te Connectivity 41AJ2775
MTG WING,15/30/45A PWR PROD

MTG WING,15/30/45A PWR PROD

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1445960-1 A112203-ND 41AJ2775
Product Name Connector Hardware, Mounts, Locks & Retainers Blade Type Power Connector Accessories Mtg Wing,15/30/45A Pwr Prod Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products