TE Connectivity Rectangular Wire & Cable Connectors & Housings 1445957-8

Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Blade Dimensions Connector Height : 7.4 MM  [.291 INCH ] Connector Length : 24.6 MM  [.968 INCH ] Connector Width : 7.4 MM  [.291 INCH ] Wire Size (MMSQ) : .503 - 6.114 Wire Size (AWG) : 20 - 10 Wire Size (CMA) : 993 - 12066 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug, Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Blade Dimensions Connector Height : 7.4 MM  [.291 INCH ] Connector Length : 24.6 MM  [.968 INCH ] Connector Width : 7.4 MM  [.291 INCH ] Wire Size (MMSQ) : .503 - 6.114 Wire Size (AWG) : 20 - 10 Wire Size (CMA) : 993 - 12066 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug, Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1445957-8 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1445957-8
Rectangular Wire & Cable Connectors & Housings 1445957-8
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Blade Dimensions Connector Height : 7.4 MM  [.291 INCH ] Connector Length : 24.6 MM  [.968 INCH ] Connector Width : 7.4 MM  [.291 INCH ] Wire Size (MMSQ) : .503 - 6.114 Wire Size (AWG) : 20 - 10 Wire Size (CMA) : 993 - 12066 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug, Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Blade

Dimensions


  • Connector Height : 7.4 MM  [.291 INCH ]
  • Connector Length : 24.6 MM  [.968 INCH ]
  • Connector Width : 7.4 MM  [.291 INCH ]
  • Wire Size (MMSQ) : .503 - 6.114
  • Wire Size (AWG) : 20 - 10
  • Wire Size (CMA) : 993 - 12066

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Housing Material : Polycarbonate

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug, Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
40A 600V Electronic Connector
340-1445957-8
40A 600V Electronic Connector 340-1445957-8
1 POS Wire Housing, 40A, 600V, Crimp, UL94 V-0, Grey Product overview: 1445957-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 40A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1445957-8 can be used for catalog matching and distributor lookup.

1 POS Wire Housing, 40A, 600V, Crimp, UL94 V-0, Grey Product overview: 1445957-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 40A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1445957-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Blade Type Power Connector Housings - A112201-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Housings
A112201-ND
Blade Type Power Connector Housings A112201-ND
1 Position Blade Type Power Housing Connector Non-Gendered Gray

1 Position Blade Type Power Housing Connector Non-Gendered Gray

Buy Now Datasheet
Hsg Sub Asy,gray Amp - Te Connectivity - 17R3211 - Newark, An Avnet Company
Chicago, IL, United States
Hsg Sub Asy,gray Amp - Te Connectivity
17R3211
Hsg Sub Asy,gray Amp - Te Connectivity 17R3211
HSG SUB ASY,GRAY

HSG SUB ASY,GRAY

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1445957-8 340-1445957-8 A112201-ND 17R3211
Product Name Rectangular Wire & Cable Connectors & Housings 40A 600V Electronic Connector Blade Type Power Connector Housings Hsg Sub Asy,gray Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1058663-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
2 suppliers