TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 1445957-5

Description
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:POWER 15/30/45 SERIES; GENDER:PLUG, RECEPTACLE; NO. OF POSITIONS:1POSITIONS ; PITCH SPACING:-; COLOUR:RED; CONNECTOR MOUNTING:CABLE MOUNT ROHS COMPLIANT: YES
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:POWER 15/30/45 SERIES; GENDER:PLUG, RECEPTACLE; NO. OF POSITIONS:1POSITIONS ; PITCH SPACING:-; COLOUR:RED; CONNECTOR MOUNTING:CABLE MOUNT ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 07J3031 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
07J3031
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 07J3031
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:POWER 15/30/45 SERIES; GENDER:PLUG, RECEPTACLE; NO. OF POSITIONS:1POSITIONS ; PITCH SPACING:-; COLOUR:RED; CONNECTOR MOUNTING:CABLE MOUNT ROHS COMPLIANT: YES

PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:POWER 15/30/45 SERIES; GENDER:PLUG, RECEPTACLE; NO. OF POSITIONS:1POSITIONS; PITCH SPACING:-; COLOUR:RED; CONNECTOR MOUNTING:CABLE MOUNT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 07J3031
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details